Beswick Engineering Co., Inc. 10-32 Inlet Thread Needle Valve NV

Description
The needle valve is an adjustable orifice, which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjusted flow remains stable even during temperature fluctuations as the needle and valve seat are both manufactured from stainless steel. Working Pressure Range: The NV is rated for a maximum inlet pressure of 500 psig. The metal to metal seal provides positive shut-off down to 25 in Hg. Effective Orifice: Standard Needle: 0" to 0.032" (0-0.8mm). About 0-1 SCFM air flow at 50psig. High Resolution Needle: 0" to 0.032" (0-0.8mm). About 0-1 SCFM air flow at 50 psig. This configuration is especially well suited for control of low flow rates. High Flow Needle: 0" - 0.059" (0-1.5mm). About 0-3 SCFM air flow at 50psig. Cv Value Graph Adjustment: All versions come equipped with a 2-56 threaded adjustment screw. About 2.25 revolutions of the adjustment screw from fully opened to fully closed with standard needle specified. About 8.25 revolutions of the adjustment screw from fully opened to fully closed with high resolution needle specified. About 3.25 revolutions of the adjustment screw from fully opened to fully closed with high flow needle specified. Approximate Weight: 10g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet port. Many outlet configurations available. The valve body (elbow or tee) swivels 360 degrees to facilitate installation and orientation. NVC Cartridge Porting
Request a Quote
Description
The needle valve is an adjustable orifice, which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjusted flow remains stable even during temperature fluctuations as the needle and valve seat are both manufactured from stainless steel. Working Pressure Range: The NV is rated for a maximum inlet pressure of 500 psig. The metal to metal seal provides positive shut-off down to 25 in Hg. Effective Orifice: Standard Needle: 0" to 0.032" (0-0.8mm). About 0-1 SCFM air flow at 50psig. High Resolution Needle: 0" to 0.032" (0-0.8mm). About 0-1 SCFM air flow at 50 psig. This configuration is especially well suited for control of low flow rates. High Flow Needle: 0" - 0.059" (0-1.5mm). About 0-3 SCFM air flow at 50psig. Cv Value Graph Adjustment: All versions come equipped with a 2-56 threaded adjustment screw. About 2.25 revolutions of the adjustment screw from fully opened to fully closed with standard needle specified. About 8.25 revolutions of the adjustment screw from fully opened to fully closed with high resolution needle specified. About 3.25 revolutions of the adjustment screw from fully opened to fully closed with high flow needle specified. Approximate Weight: 10g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet port. Many outlet configurations available. The valve body (elbow or tee) swivels 360 degrees to facilitate installation and orientation. NVC Cartridge Porting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Inlet Thread Needle Valve - NV - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Inlet Thread Needle Valve
NV
10-32 Inlet Thread Needle Valve NV
The needle valve is an adjustable orifice, which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjusted flow remains stable even during temperature fluctuations as the needle and valve seat are both manufactured from stainless steel. Working Pressure Range: The NV is rated for a maximum inlet pressure of 500 psig. The metal to metal seal provides positive shut-off down to 25 in Hg. Effective Orifice: Standard Needle: 0" to 0.032" (0-0.8mm). About 0-1 SCFM air flow at 50psig. High Resolution Needle: 0" to 0.032" (0-0.8mm). About 0-1 SCFM air flow at 50 psig. This configuration is especially well suited for control of low flow rates. High Flow Needle: 0" - 0.059" (0-1.5mm). About 0-3 SCFM air flow at 50psig. Cv Value Graph Adjustment: All versions come equipped with a 2-56 threaded adjustment screw. About 2.25 revolutions of the adjustment screw from fully opened to fully closed with standard needle specified. About 8.25 revolutions of the adjustment screw from fully opened to fully closed with high resolution needle specified. About 3.25 revolutions of the adjustment screw from fully opened to fully closed with high flow needle specified. Approximate Weight: 10g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet port. Many outlet configurations available. The valve body (elbow or tee) swivels 360 degrees to facilitate installation and orientation. NVC Cartridge Porting

The needle valve is an adjustable orifice, which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjusted flow remains stable even during temperature fluctuations as the needle and valve seat are both manufactured from stainless steel. Working Pressure Range: The NV is rated for a maximum inlet pressure of 500 psig. The metal to metal seal provides positive shut-off down to 25 in Hg. Effective Orifice: Standard Needle: 0" to 0.032" (0-0.8mm). About 0-1 SCFM air flow at 50psig. High Resolution Needle: 0" to 0.032" (0-0.8mm). About 0-1 SCFM air flow at 50 psig. This configuration is especially well suited for control of low flow rates. High Flow Needle: 0" - 0.059" (0-1.5mm). About 0-3 SCFM air flow at 50psig. Cv Value Graph Adjustment: All versions come equipped with a 2-56 threaded adjustment screw. About 2.25 revolutions of the adjustment screw from fully opened to fully closed with standard needle specified. About 8.25 revolutions of the adjustment screw from fully opened to fully closed with high resolution needle specified. About 3.25 revolutions of the adjustment screw from fully opened to fully closed with high flow needle specified. Approximate Weight: 10g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet port. Many outlet configurations available. The valve body (elbow or tee) swivels 360 degrees to facilitate installation and orientation. NVC Cartridge Porting

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number NV
Product Name 10-32 Inlet Thread Needle Valve
Valve Type Needle
Primary Material Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details