Beswick Engineering Co., Inc. Single Stage Piston Regulator PR

Description
"NOTICE: The part number scheme for the PR series regulators has recently changed. Please view the update here. The PR family of regulators offers relatively precise pressure regulation in a versatile, economical, miniature package. A wide selection of porting configurations and adjustment styles are available, offering design freedom. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-400 psi. Piston style regulators contain coil springs, and are especially well suited for applications requiring higher outlet pressures (minimum 10 psi). Approximate Weight: 72g in brass and stainless steel and 33g in aluminum. Weight will vary slightly, depending on configuration. Porting: Eight different porting configurations are available. See images above for more information. This regulator is available in both Relieving and Non-Relieving configurations. Mounting: Most models are supplied with a 15/32-32 thread, with two 9/16"" hex nuts and 2 washers for panel mounting. Manifold ported regulators (Type 2 & Type 8) include the 15-32-32 panel mount thread but are not supplied with panel mounting hardware. Flow Curves"
Request a Quote
Description
"NOTICE: The part number scheme for the PR series regulators has recently changed. Please view the update here. The PR family of regulators offers relatively precise pressure regulation in a versatile, economical, miniature package. A wide selection of porting configurations and adjustment styles are available, offering design freedom. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-400 psi. Piston style regulators contain coil springs, and are especially well suited for applications requiring higher outlet pressures (minimum 10 psi). Approximate Weight: 72g in brass and stainless steel and 33g in aluminum. Weight will vary slightly, depending on configuration. Porting: Eight different porting configurations are available. See images above for more information. This regulator is available in both Relieving and Non-Relieving configurations. Mounting: Most models are supplied with a 15/32-32 thread, with two 9/16"" hex nuts and 2 washers for panel mounting. Manifold ported regulators (Type 2 & Type 8) include the 15-32-32 panel mount thread but are not supplied with panel mounting hardware. Flow Curves"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Stage Piston Regulator - PR - Beswick Engineering Co., Inc.
Greenland, NH, United States
Single Stage Piston Regulator
PR
Single Stage Piston Regulator PR
"NOTICE: The part number scheme for the PR series regulators has recently changed. Please view the update here. The PR family of regulators offers relatively precise pressure regulation in a versatile, economical, miniature package. A wide selection of porting configurations and adjustment styles are available, offering design freedom. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-400 psi. Piston style regulators contain coil springs, and are especially well suited for applications requiring higher outlet pressures (minimum 10 psi). Approximate Weight: 72g in brass and stainless steel and 33g in aluminum. Weight will vary slightly, depending on configuration. Porting: Eight different porting configurations are available. See images above for more information. This regulator is available in both Relieving and Non-Relieving configurations. Mounting: Most models are supplied with a 15/32-32 thread, with two 9/16"" hex nuts and 2 washers for panel mounting. Manifold ported regulators (Type 2 & Type 8) include the 15-32-32 panel mount thread but are not supplied with panel mounting hardware. Flow Curves"

"NOTICE: The part number scheme for the PR series regulators has recently changed. Please view the update here. The PR family of regulators offers relatively precise pressure regulation in a versatile, economical, miniature package. A wide selection of porting configurations and adjustment styles are available, offering design freedom. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-400 psi. Piston style regulators contain coil springs, and are especially well suited for applications requiring higher outlet pressures (minimum 10 psi). Approximate Weight: 72g in brass and stainless steel and 33g in aluminum. Weight will vary slightly, depending on configuration. Porting: Eight different porting configurations are available. See images above for more information. This regulator is available in both Relieving and Non-Relieving configurations. Mounting: Most models are supplied with a 15/32-32 thread, with two 9/16"" hex nuts and 2 washers for panel mounting. Manifold ported regulators (Type 2 & Type 8) include the 15-32-32 panel mount thread but are not supplied with panel mounting hardware. Flow Curves"

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number PR
Product Name Single Stage Piston Regulator
Primary Material Aluminum; Stainless Steel; Aluminum, [3] -- 303 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Three-Stage High Pressure Diaphragm Regulator - PRD3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Single Stage High Accuracy Diaphragm Regulator - PRDB - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
M3 Threaded Inline Needle Valve - NV3I - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel
Media Air
View Details
Single Stage Diaphragm Regulator - PRD - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details