Beswick Engineering Co., Inc. Twist Sleeve Flow Control MIL-FC

Description
The Beswick MIL-FC contains an adjustable orifice and check valve. The orifice meters flow in the forward direction, while the check valve permits free return flow. This valve is particularly well suited for control of small bore air cylinders. The o-ring seals fit to make the valve insensitive to vibration preventing inadvertent changes to the setting. Max Pressure Rating: 200psig Effective Orifice: The maximum effective orifice should be selected from the options below (0.011â€-0.055â€, or 0.28-1.4mm), based on the approximate maximum flow needed in the application. All configurations are adjustable down to a fully closed bubble-tight shut off. Adjustment: The knurled sleeve rotates 360 degrees and is restricted from sliding axially. An O-ring is fitted into an eccentric cavity within the valve, in the same plane as the radial inlet orifice. This O-ring is pressed against the radial inlet orifice when the valve is closed and becomes free of the hole as the sleeve rotates. Approximate Weight: 16g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet and 10-32 internal threaded outlet ports. Seal Material: Buna-N Features Twist sleeve adjustment Inline mounting for ease of installation
Request a Quote
Description
The Beswick MIL-FC contains an adjustable orifice and check valve. The orifice meters flow in the forward direction, while the check valve permits free return flow. This valve is particularly well suited for control of small bore air cylinders. The o-ring seals fit to make the valve insensitive to vibration preventing inadvertent changes to the setting. Max Pressure Rating: 200psig Effective Orifice: The maximum effective orifice should be selected from the options below (0.011â€-0.055â€, or 0.28-1.4mm), based on the approximate maximum flow needed in the application. All configurations are adjustable down to a fully closed bubble-tight shut off. Adjustment: The knurled sleeve rotates 360 degrees and is restricted from sliding axially. An O-ring is fitted into an eccentric cavity within the valve, in the same plane as the radial inlet orifice. This O-ring is pressed against the radial inlet orifice when the valve is closed and becomes free of the hole as the sleeve rotates. Approximate Weight: 16g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet and 10-32 internal threaded outlet ports. Seal Material: Buna-N Features Twist sleeve adjustment Inline mounting for ease of installation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twist Sleeve Flow Control - MIL-FC - Beswick Engineering Co., Inc.
Greenland, NH, United States
Twist Sleeve Flow Control
MIL-FC
Twist Sleeve Flow Control MIL-FC
The Beswick MIL-FC contains an adjustable orifice and check valve. The orifice meters flow in the forward direction, while the check valve permits free return flow. This valve is particularly well suited for control of small bore air cylinders. The o-ring seals fit to make the valve insensitive to vibration preventing inadvertent changes to the setting. Max Pressure Rating: 200psig Effective Orifice: The maximum effective orifice should be selected from the options below (0.011â€-0.055â€, or 0.28-1.4mm), based on the approximate maximum flow needed in the application. All configurations are adjustable down to a fully closed bubble-tight shut off. Adjustment: The knurled sleeve rotates 360 degrees and is restricted from sliding axially. An O-ring is fitted into an eccentric cavity within the valve, in the same plane as the radial inlet orifice. This O-ring is pressed against the radial inlet orifice when the valve is closed and becomes free of the hole as the sleeve rotates. Approximate Weight: 16g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet and 10-32 internal threaded outlet ports. Seal Material: Buna-N Features Twist sleeve adjustment Inline mounting for ease of installation

The Beswick MIL-FC contains an adjustable orifice and check valve. The orifice meters flow in the forward direction, while the check valve permits free return flow. This valve is particularly well suited for control of small bore air cylinders. The o-ring seals fit to make the valve insensitive to vibration preventing inadvertent changes to the setting. Max Pressure Rating: 200psig Effective Orifice: The maximum effective orifice should be selected from the options below (0.011â€-0.055â€, or 0.28-1.4mm), based on the approximate maximum flow needed in the application. All configurations are adjustable down to a fully closed bubble-tight shut off. Adjustment: The knurled sleeve rotates 360 degrees and is restricted from sliding axially. An O-ring is fitted into an eccentric cavity within the valve, in the same plane as the radial inlet orifice. This O-ring is pressed against the radial inlet orifice when the valve is closed and becomes free of the hole as the sleeve rotates. Approximate Weight: 16g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet and 10-32 internal threaded outlet ports. Seal Material: Buna-N Features Twist sleeve adjustment Inline mounting for ease of installation

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number MIL-FC
Product Name Twist Sleeve Flow Control
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Three-Stage High Pressure Diaphragm Regulator - PRD4HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 or 1/8-27 NPT Ports, Stem Actuated On/Off Valve - SAV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details