Beswick Engineering Co., Inc. Twist Sleeve Metering Valve MIL-MV

Description
The Beswick MIL-MV series metering valve contains an adjustable orifice. The orifice meters fluid flow, regardless of flow direction through the valve. The o-ring seals fit to make the valve insensitive to vibration, preventing inadvertent changes to the setting. Max Pressure Rating: 200psig Effective Orifice: The maximum effective orifice should be selected from the options below (0.011â€-0.055â€, or 0.28-1.4mm), based on the approximate maximum flow needed in the application. All configurations are adjustable down to a fully closed bubble-tight shut off. Adjustment: The knurled sleeve rotates 360 degrees and is restricted from sliding axially. An O-ring is fitted into an eccentric cavity within the valve, in the same plane as the radial inlet orifice. This O-ring is pressed against the radial inlet orifice when the valve is closed and becomes free of the hole as the sleeve rotates. Approximate Weight: 16g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet and 10-32 internal threaded outlet ports. Features Twist sleeve adjustment Inline mounting for ease of installation Different orifice sizes can be selected to be compatible with the approximate maximum flow needed in the application.
Request a Quote
Description
The Beswick MIL-MV series metering valve contains an adjustable orifice. The orifice meters fluid flow, regardless of flow direction through the valve. The o-ring seals fit to make the valve insensitive to vibration, preventing inadvertent changes to the setting. Max Pressure Rating: 200psig Effective Orifice: The maximum effective orifice should be selected from the options below (0.011â€-0.055â€, or 0.28-1.4mm), based on the approximate maximum flow needed in the application. All configurations are adjustable down to a fully closed bubble-tight shut off. Adjustment: The knurled sleeve rotates 360 degrees and is restricted from sliding axially. An O-ring is fitted into an eccentric cavity within the valve, in the same plane as the radial inlet orifice. This O-ring is pressed against the radial inlet orifice when the valve is closed and becomes free of the hole as the sleeve rotates. Approximate Weight: 16g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet and 10-32 internal threaded outlet ports. Features Twist sleeve adjustment Inline mounting for ease of installation Different orifice sizes can be selected to be compatible with the approximate maximum flow needed in the application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twist Sleeve Metering Valve - MIL-MV - Beswick Engineering Co., Inc.
Greenland, NH, United States
Twist Sleeve Metering Valve
MIL-MV
Twist Sleeve Metering Valve MIL-MV
The Beswick MIL-MV series metering valve contains an adjustable orifice. The orifice meters fluid flow, regardless of flow direction through the valve. The o-ring seals fit to make the valve insensitive to vibration, preventing inadvertent changes to the setting. Max Pressure Rating: 200psig Effective Orifice: The maximum effective orifice should be selected from the options below (0.011â€-0.055â€, or 0.28-1.4mm), based on the approximate maximum flow needed in the application. All configurations are adjustable down to a fully closed bubble-tight shut off. Adjustment: The knurled sleeve rotates 360 degrees and is restricted from sliding axially. An O-ring is fitted into an eccentric cavity within the valve, in the same plane as the radial inlet orifice. This O-ring is pressed against the radial inlet orifice when the valve is closed and becomes free of the hole as the sleeve rotates. Approximate Weight: 16g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet and 10-32 internal threaded outlet ports. Features Twist sleeve adjustment Inline mounting for ease of installation Different orifice sizes can be selected to be compatible with the approximate maximum flow needed in the application.

The Beswick MIL-MV series metering valve contains an adjustable orifice. The orifice meters fluid flow, regardless of flow direction through the valve. The o-ring seals fit to make the valve insensitive to vibration, preventing inadvertent changes to the setting. Max Pressure Rating: 200psig Effective Orifice: The maximum effective orifice should be selected from the options below (0.011â€-0.055â€, or 0.28-1.4mm), based on the approximate maximum flow needed in the application. All configurations are adjustable down to a fully closed bubble-tight shut off. Adjustment: The knurled sleeve rotates 360 degrees and is restricted from sliding axially. An O-ring is fitted into an eccentric cavity within the valve, in the same plane as the radial inlet orifice. This O-ring is pressed against the radial inlet orifice when the valve is closed and becomes free of the hole as the sleeve rotates. Approximate Weight: 16g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet and 10-32 internal threaded outlet ports. Features Twist sleeve adjustment Inline mounting for ease of installation Different orifice sizes can be selected to be compatible with the approximate maximum flow needed in the application.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number MIL-MV
Product Name Twist Sleeve Metering Valve
Valve Type Metering
Unlock Full Specs
to access all available technical data

Similar Products

Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Ultra-Miniature Pressure Relief Valve - RV-MLS - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details