Beswick Engineering Co., Inc. Manifold Mount Diaphragm Vacuum Regulator VRD8

Description
The VRD8 is a manifold mount configuration of the VRD single stage vacuum regulator. When placed in line after a vacuum source, it will control vacuum from 0 psig (29.5 in-Hg) down to -12.7 psig (4 in-Hg). Approximate Weight: 25g in brass and stainless. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Materials: Brass or 303 stainless steel body. 18-8 stainless steel springs in flow path. Porting: 10-32 external threaded inlet port. 0.050†(1.27mm) diameter outlet ports. Vacuum source should be connected to the inlet port. Caution: Care must be taken during installation to avoid breaking the manifold mount thread. This is a Non-Relieving regulator. You can increase the vacuum setting (greater vacuum) by turning the knob. You can not decrease the vacuum setting (less vacuum) from the initial setting unless you vent the downstream line to atmosphere.
Request a Quote
Description
The VRD8 is a manifold mount configuration of the VRD single stage vacuum regulator. When placed in line after a vacuum source, it will control vacuum from 0 psig (29.5 in-Hg) down to -12.7 psig (4 in-Hg). Approximate Weight: 25g in brass and stainless. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Materials: Brass or 303 stainless steel body. 18-8 stainless steel springs in flow path. Porting: 10-32 external threaded inlet port. 0.050†(1.27mm) diameter outlet ports. Vacuum source should be connected to the inlet port. Caution: Care must be taken during installation to avoid breaking the manifold mount thread. This is a Non-Relieving regulator. You can increase the vacuum setting (greater vacuum) by turning the knob. You can not decrease the vacuum setting (less vacuum) from the initial setting unless you vent the downstream line to atmosphere.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manifold Mount Diaphragm Vacuum Regulator - VRD8 - Beswick Engineering Co., Inc.
Greenland, NH, United States
Manifold Mount Diaphragm Vacuum Regulator
VRD8
Manifold Mount Diaphragm Vacuum Regulator VRD8
The VRD8 is a manifold mount configuration of the VRD single stage vacuum regulator. When placed in line after a vacuum source, it will control vacuum from 0 psig (29.5 in-Hg) down to -12.7 psig (4 in-Hg). Approximate Weight: 25g in brass and stainless. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Materials: Brass or 303 stainless steel body. 18-8 stainless steel springs in flow path. Porting: 10-32 external threaded inlet port. 0.050†(1.27mm) diameter outlet ports. Vacuum source should be connected to the inlet port. Caution: Care must be taken during installation to avoid breaking the manifold mount thread. This is a Non-Relieving regulator. You can increase the vacuum setting (greater vacuum) by turning the knob. You can not decrease the vacuum setting (less vacuum) from the initial setting unless you vent the downstream line to atmosphere.

The VRD8 is a manifold mount configuration of the VRD single stage vacuum regulator. When placed in line after a vacuum source, it will control vacuum from 0 psig (29.5 in-Hg) down to -12.7 psig (4 in-Hg). Approximate Weight: 25g in brass and stainless. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Materials: Brass or 303 stainless steel body. 18-8 stainless steel springs in flow path. Porting: 10-32 external threaded inlet port. 0.050†(1.27mm) diameter outlet ports. Vacuum source should be connected to the inlet port. Caution: Care must be taken during installation to avoid breaking the manifold mount thread. This is a Non-Relieving regulator. You can increase the vacuum setting (greater vacuum) by turning the knob. You can not decrease the vacuum setting (less vacuum) from the initial setting unless you vent the downstream line to atmosphere.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number VRD8
Product Name Manifold Mount Diaphragm Vacuum Regulator
Primary Material Stainless Steel; 303 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Twist Sleeve Flow Control - MIL-FC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
10-32 or 1/8-27 NPT Ports, Stem Actuated On/Off Valve - SAV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
5mm Hex Body, Duckbill Check Valve - CKV-M3 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details