Beswick Engineering Co., Inc. 3/8 Inch Hex Body, Duckbill Check Valve CKV-14

Description
"The CKV38 series check valve permits free flow in one direction and no (checked) flow in the opposite direction. The valve is specified in many applications because of its very low cracking pressure (typically less than 0.5 psig), its excellent repeatability, and leak-tight operation. Maximum Back Pressure: 100 psig Effective Orifice: Approximately 5/64"" (2mm) Approximate Weight: 9g in stainless steel (303 & 316) Note: Check valve elements are designed for regular use. If the valve is not used for an extended period of time, the duckbill element may stick upon first use, resulting in a one-time higher cracking pressure requirement. Features Duckbill checking element allows for cracking pressures around 0.5 psig. Check valve elements are typically actuated by reverse pressure and are best suited for applications with over 5 psig of back pressure. If the valve is required to check with minimal back pressure, contact a Beswick applications engineer to discuss available options."
Request a Quote
Description
"The CKV38 series check valve permits free flow in one direction and no (checked) flow in the opposite direction. The valve is specified in many applications because of its very low cracking pressure (typically less than 0.5 psig), its excellent repeatability, and leak-tight operation. Maximum Back Pressure: 100 psig Effective Orifice: Approximately 5/64"" (2mm) Approximate Weight: 9g in stainless steel (303 & 316) Note: Check valve elements are designed for regular use. If the valve is not used for an extended period of time, the duckbill element may stick upon first use, resulting in a one-time higher cracking pressure requirement. Features Duckbill checking element allows for cracking pressures around 0.5 psig. Check valve elements are typically actuated by reverse pressure and are best suited for applications with over 5 psig of back pressure. If the valve is required to check with minimal back pressure, contact a Beswick applications engineer to discuss available options."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3/8 Inch Hex Body, Duckbill Check Valve - CKV-14 - Beswick Engineering Co., Inc.
Greenland, NH, United States
3/8 Inch Hex Body, Duckbill Check Valve
CKV-14
3/8 Inch Hex Body, Duckbill Check Valve CKV-14
"The CKV38 series check valve permits free flow in one direction and no (checked) flow in the opposite direction. The valve is specified in many applications because of its very low cracking pressure (typically less than 0.5 psig), its excellent repeatability, and leak-tight operation. Maximum Back Pressure: 100 psig Effective Orifice: Approximately 5/64"" (2mm) Approximate Weight: 9g in stainless steel (303 & 316) Note: Check valve elements are designed for regular use. If the valve is not used for an extended period of time, the duckbill element may stick upon first use, resulting in a one-time higher cracking pressure requirement. Features Duckbill checking element allows for cracking pressures around 0.5 psig. Check valve elements are typically actuated by reverse pressure and are best suited for applications with over 5 psig of back pressure. If the valve is required to check with minimal back pressure, contact a Beswick applications engineer to discuss available options."

"The CKV38 series check valve permits free flow in one direction and no (checked) flow in the opposite direction. The valve is specified in many applications because of its very low cracking pressure (typically less than 0.5 psig), its excellent repeatability, and leak-tight operation. Maximum Back Pressure: 100 psig Effective Orifice: Approximately 5/64"" (2mm) Approximate Weight: 9g in stainless steel (303 & 316) Note: Check valve elements are designed for regular use. If the valve is not used for an extended period of time, the duckbill element may stick upon first use, resulting in a one-time higher cracking pressure requirement. Features Duckbill checking element allows for cracking pressures around 0.5 psig. Check valve elements are typically actuated by reverse pressure and are best suited for applications with over 5 psig of back pressure. If the valve is required to check with minimal back pressure, contact a Beswick applications engineer to discuss available options."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number CKV-14
Product Name 3/8 Inch Hex Body, Duckbill Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Inlet Thread Needle Valve - NV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Needle
Primary Material Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
10-32 Threaded Ports, On/Off Ball Valve - MBV - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details