Beswick Engineering Co., Inc. 10-32 Thread to Barb, Low Profile Adjustable Position Elbow SMLS

Description
Low profile, adjustable position elbow fitting, with 10-32 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: SMLS-1332 is also available in Titanium. The part number is: SMLS-1332-T2. Consult factory for more details."
Request a Quote
Description
Low profile, adjustable position elbow fitting, with 10-32 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: SMLS-1332 is also available in Titanium. The part number is: SMLS-1332-T2. Consult factory for more details."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to Barb, Low Profile Adjustable Position Elbow - SMLS - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to Barb, Low Profile Adjustable Position Elbow
SMLS
10-32 Thread to Barb, Low Profile Adjustable Position Elbow SMLS
Low profile, adjustable position elbow fitting, with 10-32 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: SMLS-1332 is also available in Titanium. The part number is: SMLS-1332-T2. Consult factory for more details."

Low profile, adjustable position elbow fitting, with 10-32 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: SMLS-1332 is also available in Titanium. The part number is: SMLS-1332-T2. Consult factory for more details."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number SMLS
Product Name 10-32 Thread to Barb, Low Profile Adjustable Position Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Double Shut Off, High Flow Quick Disconnect - Internal Pin - QH1I_DS_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Single Shut Off, High Flow Quick Disconnect - Internal Pin - QH1I_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
1/8-27 NPT Female Thread to Barb Straight - MPFAH-8 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
1/8-27 NPT Thread to Barb, Fixed Position Elbow - MPAL-8 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details