Beswick Engineering Co., Inc. 1/4-28 Thread to 1/8 Inch O.D. Tubing, Elbow Compression MCBL181-1428

Description
Miniature compression fitting elbow with ¼-28 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Material: All configurations use a 303 stainless steel stud. Body, nut, and ferrules are available in brass or 303 stainless steel. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote
Description
Miniature compression fitting elbow with ¼-28 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Material: All configurations use a 303 stainless steel stud. Body, nut, and ferrules are available in brass or 303 stainless steel. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/4-28 Thread to 1/8 Inch O.D. Tubing, Elbow Compression - MCBL181-1428 - Beswick Engineering Co., Inc.
Greenland, NH, United States
1/4-28 Thread to 1/8 Inch O.D. Tubing, Elbow Compression
MCBL181-1428
1/4-28 Thread to 1/8 Inch O.D. Tubing, Elbow Compression MCBL181-1428
Miniature compression fitting elbow with ¼-28 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Material: All configurations use a 303 stainless steel stud. Body, nut, and ferrules are available in brass or 303 stainless steel. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Miniature compression fitting elbow with ¼-28 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Material: All configurations use a 303 stainless steel stud. Body, nut, and ferrules are available in brass or 303 stainless steel. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MCBL181-1428
Product Name 1/4-28 Thread to 1/8 Inch O.D. Tubing, Elbow Compression
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread to Barbs, Adjustable Position Tee - M5TS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Single Shut Off, Ultra Miniature Quick Disconnect - Internal Pin - QM3I_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
10-32 Thread to 1/4 Inch O.D. Tubing, Straight Compression - MCB-14 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details