Beswick Engineering Co., Inc. Single Shut Off, Multiple Line Quick Disconnect - Internal Pin QDC_MultiLine_Internal

Description
Internal end of the multiple line quick disconnect. The snap-type multiple line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply push the sleeve in to disconnect the fluid lines and push the internal and external ends together to connect the lines. The design incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The internal end is designed with an automatic shut-off valve. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pins have no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Features Snap connection and releasing sleeve disconnection. Available as a double shut off configuration (external and internal ends shut off) or single shut off configurations (internal end shuts off) QDC multi-line I pin half must be paired with a QDC multi-line E pin half for a complete quick disconnect assembly. Available in 4, 6 and 8 line configurations.
Request a Quote
Description
Internal end of the multiple line quick disconnect. The snap-type multiple line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply push the sleeve in to disconnect the fluid lines and push the internal and external ends together to connect the lines. The design incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The internal end is designed with an automatic shut-off valve. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pins have no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Features Snap connection and releasing sleeve disconnection. Available as a double shut off configuration (external and internal ends shut off) or single shut off configurations (internal end shuts off) QDC multi-line I pin half must be paired with a QDC multi-line E pin half for a complete quick disconnect assembly. Available in 4, 6 and 8 line configurations.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Shut Off, Multiple Line Quick Disconnect - Internal Pin - QDC_MultiLine_Internal - Beswick Engineering Co., Inc.
Greenland, NH, United States
Single Shut Off, Multiple Line Quick Disconnect - Internal Pin
QDC_MultiLine_Internal
Single Shut Off, Multiple Line Quick Disconnect - Internal Pin QDC_MultiLine_Internal
Internal end of the multiple line quick disconnect. The snap-type multiple line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply push the sleeve in to disconnect the fluid lines and push the internal and external ends together to connect the lines. The design incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The internal end is designed with an automatic shut-off valve. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pins have no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Features Snap connection and releasing sleeve disconnection. Available as a double shut off configuration (external and internal ends shut off) or single shut off configurations (internal end shuts off) QDC multi-line I pin half must be paired with a QDC multi-line E pin half for a complete quick disconnect assembly. Available in 4, 6 and 8 line configurations.

Internal end of the multiple line quick disconnect. The snap-type multiple line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply push the sleeve in to disconnect the fluid lines and push the internal and external ends together to connect the lines. The design incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The internal end is designed with an automatic shut-off valve. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pins have no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Features Snap connection and releasing sleeve disconnection. Available as a double shut off configuration (external and internal ends shut off) or single shut off configurations (internal end shuts off) QDC multi-line I pin half must be paired with a QDC multi-line E pin half for a complete quick disconnect assembly. Available in 4, 6 and 8 line configurations.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDC_MultiLine_Internal
Product Name Single Shut Off, Multiple Line Quick Disconnect - Internal Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

M3 Thread to 1/16 Inch O.D. Tubing, Elbow Compression - M3CBL-1016 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
Barb to Barb Tubing Union Elbow - MHL - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Union Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
M5 Male Thread to M5 Female Thread, Adjustable Position Adapter - M5LS-M5 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details