Beswick Engineering Co., Inc. Single Shut Off, Ultra Miniature Quick Disconnect - Internal Pin QM3I_Internal

Description
Internal end of the Beswick QM3 series ultra miniature M3 quick disconnect. Internal end will shut off when disconnected. The QM3 series is a great fit for applications with limited space or weight requirements. Max Pressure Rating: 250 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. QM3I half must be paired with a QM3E half for a complete quick disconnect assembly.
Request a Quote
Description
Internal end of the Beswick QM3 series ultra miniature M3 quick disconnect. Internal end will shut off when disconnected. The QM3 series is a great fit for applications with limited space or weight requirements. Max Pressure Rating: 250 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. QM3I half must be paired with a QM3E half for a complete quick disconnect assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Shut Off, Ultra Miniature Quick Disconnect - Internal Pin - QM3I_Internal - Beswick Engineering Co., Inc.
Greenland, NH, United States
Single Shut Off, Ultra Miniature Quick Disconnect - Internal Pin
QM3I_Internal
Single Shut Off, Ultra Miniature Quick Disconnect - Internal Pin QM3I_Internal
Internal end of the Beswick QM3 series ultra miniature M3 quick disconnect. Internal end will shut off when disconnected. The QM3 series is a great fit for applications with limited space or weight requirements. Max Pressure Rating: 250 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. QM3I half must be paired with a QM3E half for a complete quick disconnect assembly.

Internal end of the Beswick QM3 series ultra miniature M3 quick disconnect. Internal end will shut off when disconnected. The QM3 series is a great fit for applications with limited space or weight requirements. Max Pressure Rating: 250 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. QM3I half must be paired with a QM3E half for a complete quick disconnect assembly.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QM3I_Internal
Product Name Single Shut Off, Ultra Miniature Quick Disconnect - Internal Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Tubing Inserts For Soft Tubing. - Tubing_Inserts - Beswick Engineering Co., Inc.
Specs
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Single Shut Off, Multiple Line Quick Disconnect - Internal Pin - QDC_MultiLine_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Double Shut Off, Multiple Line Quick Disconnect - Internal Pin - QDC_MultiLine_DS_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
M5 Male Thread to Three Female M5 Threads, Adjustable Position Adapter - M5CM - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details