Beswick Engineering Co., Inc. 5/16-24 Thread to Barb, Low Profile Adjustable Position Elbow SMLS_51624

Description
Low Profile adjustable position elbow with 5/16-24 thread and built-in barb for 1/4"" I.D. tubing. Materials: 303 or 316 stainless steel body and stud. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Low Profile adjustable position elbow with 5/16-24 thread and built-in barb for 1/4"" I.D. tubing. Materials: 303 or 316 stainless steel body and stud. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5/16-24 Thread to Barb, Low Profile Adjustable Position Elbow - SMLS_51624 - Beswick Engineering Co., Inc.
Greenland, NH, United States
5/16-24 Thread to Barb, Low Profile Adjustable Position Elbow
SMLS_51624
5/16-24 Thread to Barb, Low Profile Adjustable Position Elbow SMLS_51624
Low Profile adjustable position elbow with 5/16-24 thread and built-in barb for 1/4"" I.D. tubing. Materials: 303 or 316 stainless steel body and stud. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Low Profile adjustable position elbow with 5/16-24 thread and built-in barb for 1/4"" I.D. tubing. Materials: 303 or 316 stainless steel body and stud. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number SMLS_51624
Product Name 5/16-24 Thread to Barb, Low Profile Adjustable Position Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

NPT Thread to Barbs Cross - MPAC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details
10-32 Male Thread to Two Female 10-32 Threads, Fixed Position Adapter - MT - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Double Shut Off, Dry Break, Non-Latching Quick Disconnect - Internal Pin - QDINL_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [A3] - 303 Stainless Steel w/ Low Friction Spindle, [6] - 316 Stainless Steel
View Details
10-32 Thread to 1/16 Inch O.D. Tubing and 10-32 Thread, Tee Compression - MCBT-16-10 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details