Beswick Engineering Co., Inc. Dry Break, High Pressure Bayonet Quick Disconnect - External Pin QBE-DB_External

Description
External half of Beswick series QB bayonet dry break quick disconnect for high pressure applications. Internal and external end will shut off when disconnected. Additionally, the design minimizes dead volume to essentially eliminate leakage when disconnecting. Max Pressure Rating: 3,000 psig while connected and disconnected 200 psig while connecting or disconnecting Materials: 302 and 303 Stainless Steel components. Maximum Spill Volume Upon Disconnection: Approximately 0.065 mL Features Quarter twist connection and disconnection. QBE-DB must be paired with a QBI-DB half for a complete quick disconnect assembly.
Request a Quote
Description
External half of Beswick series QB bayonet dry break quick disconnect for high pressure applications. Internal and external end will shut off when disconnected. Additionally, the design minimizes dead volume to essentially eliminate leakage when disconnecting. Max Pressure Rating: 3,000 psig while connected and disconnected 200 psig while connecting or disconnecting Materials: 302 and 303 Stainless Steel components. Maximum Spill Volume Upon Disconnection: Approximately 0.065 mL Features Quarter twist connection and disconnection. QBE-DB must be paired with a QBI-DB half for a complete quick disconnect assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dry Break, High Pressure Bayonet Quick Disconnect - External Pin - QBE-DB_External - Beswick Engineering Co., Inc.
Greenland, NH, United States
Dry Break, High Pressure Bayonet Quick Disconnect - External Pin
QBE-DB_External
Dry Break, High Pressure Bayonet Quick Disconnect - External Pin QBE-DB_External
External half of Beswick series QB bayonet dry break quick disconnect for high pressure applications. Internal and external end will shut off when disconnected. Additionally, the design minimizes dead volume to essentially eliminate leakage when disconnecting. Max Pressure Rating: 3,000 psig while connected and disconnected 200 psig while connecting or disconnecting Materials: 302 and 303 Stainless Steel components. Maximum Spill Volume Upon Disconnection: Approximately 0.065 mL Features Quarter twist connection and disconnection. QBE-DB must be paired with a QBI-DB half for a complete quick disconnect assembly.

External half of Beswick series QB bayonet dry break quick disconnect for high pressure applications. Internal and external end will shut off when disconnected. Additionally, the design minimizes dead volume to essentially eliminate leakage when disconnecting. Max Pressure Rating: 3,000 psig while connected and disconnected 200 psig while connecting or disconnecting Materials: 302 and 303 Stainless Steel components. Maximum Spill Volume Upon Disconnection: Approximately 0.065 mL Features Quarter twist connection and disconnection. QBE-DB must be paired with a QBI-DB half for a complete quick disconnect assembly.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QBE-DB_External
Product Name Dry Break, High Pressure Bayonet Quick Disconnect - External Pin
Fitting Type Twist/Bayonet Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Male Thread to 10-32 Female Thread, Adjustable Position Adapter - MLS-1010 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
NPT Thread to Barbs Cross - MPAC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details
1/4-28 Male Thread to 1/4-28 Male Thread Adapter - MN-1414 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details