Beswick Engineering Co., Inc. Gas Cylinder Pierce Fitting GCP

Description
The GCP series fittings are designed to allow easy connection from 3/8-24 or 1/2-20 threaded compressed gas cylinders directly to the inlet port of a Beswick multi-stage regulator such as our PRD3HP. The fitting contains a pin, which pierces the gas cylinder upon connection. Two O-ring seals and a urethane washer ensure a leak tight assembly. Materials: 303 Stainless Steel body with Urethane washer. Note: Minimum Thread length requirement on mating cylinder: GCP-1412: 17/32"" GCP-1438: 3/8"" GCP-1038: 3/8"""
Request a Quote
Description
The GCP series fittings are designed to allow easy connection from 3/8-24 or 1/2-20 threaded compressed gas cylinders directly to the inlet port of a Beswick multi-stage regulator such as our PRD3HP. The fitting contains a pin, which pierces the gas cylinder upon connection. Two O-ring seals and a urethane washer ensure a leak tight assembly. Materials: 303 Stainless Steel body with Urethane washer. Note: Minimum Thread length requirement on mating cylinder: GCP-1412: 17/32"" GCP-1438: 3/8"" GCP-1038: 3/8"""
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gas Cylinder Pierce Fitting - GCP - Beswick Engineering Co., Inc.
Greenland, NH, United States
Gas Cylinder Pierce Fitting
GCP
Gas Cylinder Pierce Fitting GCP
The GCP series fittings are designed to allow easy connection from 3/8-24 or 1/2-20 threaded compressed gas cylinders directly to the inlet port of a Beswick multi-stage regulator such as our PRD3HP. The fitting contains a pin, which pierces the gas cylinder upon connection. Two O-ring seals and a urethane washer ensure a leak tight assembly. Materials: 303 Stainless Steel body with Urethane washer. Note: Minimum Thread length requirement on mating cylinder: GCP-1412: 17/32"" GCP-1438: 3/8"" GCP-1038: 3/8"""

The GCP series fittings are designed to allow easy connection from 3/8-24 or 1/2-20 threaded compressed gas cylinders directly to the inlet port of a Beswick multi-stage regulator such as our PRD3HP. The fitting contains a pin, which pierces the gas cylinder upon connection. Two O-ring seals and a urethane washer ensure a leak tight assembly. Materials: 303 Stainless Steel body with Urethane washer. Note: Minimum Thread length requirement on mating cylinder: GCP-1412: 17/32"" GCP-1438: 3/8"" GCP-1038: 3/8"""

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number GCP
Product Name Gas Cylinder Pierce Fitting
Material Stainless; 303 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Multi Line, Dry Break Quick Disconnect - External Pins - M3 thread - QDM3EL_Multi - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
1/8-27 NPT Male to 10-32 Female Cross Adapter. - MPAC-1810 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
View Details
1/4-18 NPT Thread to Barb, Fixed Position Elbow - MPAL-4 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.250 inch (1.59 to 6.35 mm)
View Details
10-32 Thread to 1/16 Inch O.D. Tubing, Straight Compression - MCB-1016 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details