Beswick Engineering Co., Inc. Thread to Muffler, Sintered Muffler MMPA

Description
The muffler can be used for reducing exhaust and inlet noise or for filtering in pneumatic circuits. 5 and 40 micron sintered elements are available. Max Pressure Rating: 300 psig Features Sintered muffler element Captured O-Ring face seal for leak tight installation for straight threaded models Note: One Buna-N o-ring used on 10-32 threaded mufflers only, not on pipe threaded versions.
Request a Quote
Description
The muffler can be used for reducing exhaust and inlet noise or for filtering in pneumatic circuits. 5 and 40 micron sintered elements are available. Max Pressure Rating: 300 psig Features Sintered muffler element Captured O-Ring face seal for leak tight installation for straight threaded models Note: One Buna-N o-ring used on 10-32 threaded mufflers only, not on pipe threaded versions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thread to Muffler, Sintered Muffler - MMPA - Beswick Engineering Co., Inc.
Greenland, NH, United States
Thread to Muffler, Sintered Muffler
MMPA
Thread to Muffler, Sintered Muffler MMPA
The muffler can be used for reducing exhaust and inlet noise or for filtering in pneumatic circuits. 5 and 40 micron sintered elements are available. Max Pressure Rating: 300 psig Features Sintered muffler element Captured O-Ring face seal for leak tight installation for straight threaded models Note: One Buna-N o-ring used on 10-32 threaded mufflers only, not on pipe threaded versions.

The muffler can be used for reducing exhaust and inlet noise or for filtering in pneumatic circuits. 5 and 40 micron sintered elements are available. Max Pressure Rating: 300 psig Features Sintered muffler element Captured O-Ring face seal for leak tight installation for straight threaded models Note: One Buna-N o-ring used on 10-32 threaded mufflers only, not on pipe threaded versions.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MMPA
Product Name Thread to Muffler, Sintered Muffler
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4-18 NPT Male Thread to Barb Straight - MPAH-4 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.250 inch (1.59 to 6.35 mm)
View Details
10-32 Thread to 10-32 Threads and Barb Manifold - MKCS - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel
English Size 0.170 to 0.188 inch (4.32 to 4.76 mm)
View Details
5/16-24 Thread to 1/8 Inch O.D. Tubing, Straight Compression - MCB18-51624 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Brass/Bronze; Brass
View Details
M3 Thread to 1/32 Inch O.D. Tubing, Straight Compression - M3CB-32 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details