Beswick Engineering Co., Inc. 10-32 & M5 Filter Thread to Barb, Adjustable Position Low Profile Elbow SFL_S5FL

Description
Low profile, adjustable position elbow with 10-32 or M5 thread and built-in barb. A porous sintered filter or wire mesh screen is pressed into the external threaded end of the fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Sintered or wire mesh screen filter element Captured O-Ring face seal for leak tight installation 303 or 316 Stainless Steel body with 316 Stainless Steel filter
Request a Quote
Description
Low profile, adjustable position elbow with 10-32 or M5 thread and built-in barb. A porous sintered filter or wire mesh screen is pressed into the external threaded end of the fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Sintered or wire mesh screen filter element Captured O-Ring face seal for leak tight installation 303 or 316 Stainless Steel body with 316 Stainless Steel filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 & M5 Filter Thread to Barb, Adjustable Position Low Profile Elbow - SFL_S5FL - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 & M5 Filter Thread to Barb, Adjustable Position Low Profile Elbow
SFL_S5FL
10-32 & M5 Filter Thread to Barb, Adjustable Position Low Profile Elbow SFL_S5FL
Low profile, adjustable position elbow with 10-32 or M5 thread and built-in barb. A porous sintered filter or wire mesh screen is pressed into the external threaded end of the fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Sintered or wire mesh screen filter element Captured O-Ring face seal for leak tight installation 303 or 316 Stainless Steel body with 316 Stainless Steel filter

Low profile, adjustable position elbow with 10-32 or M5 thread and built-in barb. A porous sintered filter or wire mesh screen is pressed into the external threaded end of the fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Sintered or wire mesh screen filter element Captured O-Ring face seal for leak tight installation 303 or 316 Stainless Steel body with 316 Stainless Steel filter

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Compressed Air Filters
Product Number SFL_S5FL
Product Name 10-32 & M5 Filter Thread to Barb, Adjustable Position Low Profile Elbow
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

M3 Thread to Barb, Sintered Filter - FM3H - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details
M5 Thread to Barb, Integrated Filter - FM5H - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
10-32 Thread to Barb, Mesh Screen Filter - FMHS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details
10-32 or M5 Thread to Breather, Mesh Screen Filter - MBS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details