Beswick Engineering Co., Inc. M5 Thread to 1/16 Inch O.D. Tubing, Elbow Compression S5MCBL-16

Description
Miniature compression fitting with M5x0.8 external thread, for 1/16"" OD stiff plastic or metal tubing. This adjustable position elbow has a recessed stud for a low profile configuration. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screw. Ferrules are supplied in brass."
Request a Quote
Description
Miniature compression fitting with M5x0.8 external thread, for 1/16"" OD stiff plastic or metal tubing. This adjustable position elbow has a recessed stud for a low profile configuration. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screw. Ferrules are supplied in brass."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M5 Thread to 1/16 Inch O.D. Tubing, Elbow Compression - S5MCBL-16 - Beswick Engineering Co., Inc.
Greenland, NH, United States
M5 Thread to 1/16 Inch O.D. Tubing, Elbow Compression
S5MCBL-16
M5 Thread to 1/16 Inch O.D. Tubing, Elbow Compression S5MCBL-16
Miniature compression fitting with M5x0.8 external thread, for 1/16"" OD stiff plastic or metal tubing. This adjustable position elbow has a recessed stud for a low profile configuration. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screw. Ferrules are supplied in brass."

Miniature compression fitting with M5x0.8 external thread, for 1/16"" OD stiff plastic or metal tubing. This adjustable position elbow has a recessed stud for a low profile configuration. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screw. Ferrules are supplied in brass."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number S5MCBL-16
Product Name M5 Thread to 1/16 Inch O.D. Tubing, Elbow Compression
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Single Shut Off, Quick Disconnect - External Pin - QDC-101-E_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 316 Stainless Steel
View Details
10-32 Thread to Barbs, Ultra-Miniature Cross - MCACS - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details
10-32 Thread, Barb Head - MCS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.170 to 0.188 inch (4.32 to 4.76 mm)
View Details
Four 10-32 Female Threads, Fixed Position Adapter - MX - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details