Beswick Engineering Co., Inc. 10-32 Thread to Barb, Swivel Position Elbow MSL

Description
Low profile miniature swivel fitting with 10-32 thread and built-in barb. Designed to swivel freely 360 degrees in applications with low cycling. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Max RPM: This fitting is not designed for applications involving continuous rotation, and is not recommended for over 5 RPM. Please consult factory if your application is over 5 RPM. Materials: 303 Stainless Steel stud. Brass body. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Low profile miniature swivel fitting with 10-32 thread and built-in barb. Designed to swivel freely 360 degrees in applications with low cycling. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Max RPM: This fitting is not designed for applications involving continuous rotation, and is not recommended for over 5 RPM. Please consult factory if your application is over 5 RPM. Materials: 303 Stainless Steel stud. Brass body. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to Barb, Swivel Position Elbow - MSL - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to Barb, Swivel Position Elbow
MSL
10-32 Thread to Barb, Swivel Position Elbow MSL
Low profile miniature swivel fitting with 10-32 thread and built-in barb. Designed to swivel freely 360 degrees in applications with low cycling. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Max RPM: This fitting is not designed for applications involving continuous rotation, and is not recommended for over 5 RPM. Please consult factory if your application is over 5 RPM. Materials: 303 Stainless Steel stud. Brass body. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Low profile miniature swivel fitting with 10-32 thread and built-in barb. Designed to swivel freely 360 degrees in applications with low cycling. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Max RPM: This fitting is not designed for applications involving continuous rotation, and is not recommended for over 5 RPM. Please consult factory if your application is over 5 RPM. Materials: 303 Stainless Steel stud. Brass body. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MSL
Product Name 10-32 Thread to Barb, Swivel Position Elbow
Fitting Type Swivel Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 or 1/4-28 Male Thread to 10-32 Female Thread Tall Elbow Adapter - MLS-1420-10-TALL - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [316] - 316 Stainless Steel
View Details
5/16-24 Thread to 1/8 Inch O.D. Tubing, Straight Compression - MCB18-51624 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Brass/Bronze; Brass
View Details
Double Shut Off, Quick Disconnect - Internal Pin - QDC-101-I-DS_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
10-32 Male Thread to 10-32 Female Thread, Adjustable Position Adapter - MLS-1010 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details