Beswick Engineering Co., Inc. 1/4 Inch O.D. Tube to 10-32 Thread, Straight Fitting PTC-14

Description
Straight push-to-connect fitting, from 10-32 external thread to 1/4"" OD tubing. This design offers convenience, leak-free connections, and corrosion resistance in a space saving package. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."
Request a Quote
Description
Straight push-to-connect fitting, from 10-32 external thread to 1/4"" OD tubing. This design offers convenience, leak-free connections, and corrosion resistance in a space saving package. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/4 Inch O.D. Tube to 10-32 Thread, Straight Fitting - PTC-14 - Beswick Engineering Co., Inc.
Greenland, NH, United States
1/4 Inch O.D. Tube to 10-32 Thread, Straight Fitting
PTC-14
1/4 Inch O.D. Tube to 10-32 Thread, Straight Fitting PTC-14
Straight push-to-connect fitting, from 10-32 external thread to 1/4"" OD tubing. This design offers convenience, leak-free connections, and corrosion resistance in a space saving package. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."

Straight push-to-connect fitting, from 10-32 external thread to 1/4"" OD tubing. This design offers convenience, leak-free connections, and corrosion resistance in a space saving package. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number PTC-14
Product Name 1/4 Inch O.D. Tube to 10-32 Thread, Straight Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/8-27 NPT Male Thread to Barb Straight - MPAH-8 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.250 inch (1.59 to 6.35 mm)
View Details
10-32 Thread to Male Luer - LULM - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Luer Lock Fitting
Material Stainless; 303 Stainless Steel, [6] - 316 Stainless Steel
View Details
10-32 Thread to 1/8 Inch O.D. Tubing, Elbow Compression - MCBL-1018 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
10-32 Thread to Barb, Ultra-Miniature Adjustable Position Hex Elbow - MLASH - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
View Details