Beswick Engineering Co., Inc. 1/4-28 Thread to 1/4 Inch O.D. Tubing, Elbow Compression MCBL-1414

Description
Miniature compression fitting elbow with ¼-28 external thread, for 1/4"" OD stiff plastic or metal tubing. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent galling. Should you have any questions please contact a Beswick applications engineer for additional information. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote
Description
Miniature compression fitting elbow with ¼-28 external thread, for 1/4"" OD stiff plastic or metal tubing. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent galling. Should you have any questions please contact a Beswick applications engineer for additional information. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/4-28 Thread to 1/4 Inch O.D. Tubing, Elbow Compression - MCBL-1414 - Beswick Engineering Co., Inc.
Greenland, NH, United States
1/4-28 Thread to 1/4 Inch O.D. Tubing, Elbow Compression
MCBL-1414
1/4-28 Thread to 1/4 Inch O.D. Tubing, Elbow Compression MCBL-1414
Miniature compression fitting elbow with ¼-28 external thread, for 1/4"" OD stiff plastic or metal tubing. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent galling. Should you have any questions please contact a Beswick applications engineer for additional information. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Miniature compression fitting elbow with ¼-28 external thread, for 1/4"" OD stiff plastic or metal tubing. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent galling. Should you have any questions please contact a Beswick applications engineer for additional information. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MCBL-1414
Product Name 1/4-28 Thread to 1/4 Inch O.D. Tubing, Elbow Compression
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/4-18 NPT Female to M8 Female Straight Adapter - MPFA-14M8 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
View Details
No Shut Off, Quick Disconnect - Internal Pin - QDC-101-I-NS_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
1/16-27 or 1/8-27 NPT Male Thread to 10-32 Female Thread Street Tee Adapter - MPAHL - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting; Adapter Fitting
View Details
1/4-18 NPT to Barbs, Fixed Position Tee - MPAT-4 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details