Beswick Engineering Co., Inc. 10-32 Threaded Ports, Diaphragm Relief Valve RVD

Description
Beswick's miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Max Supply Pressure Rating: 80 psig Cracking Pressure Range: Recommended for cracking pressures in the 3-30 psig range. The large diaphragm sensing area and frictionless design, make it especially well suited for low cracking pressures, below 30 psig. For applications requiring a higher cracking pressure please consult an applications engineer for additional details. Approximate Weight: 25g in brass and stainless steel (303 & 316), 15g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. Material: Brass, aluminum, 303 or 316 stainless steel body. All versions include an 18-8 stainless steel spring in the flow path. Features Adjustable relief pressure setting 10-32 threaded ports Note: The inlet and outlet ports on the RVD series valves are designed for use with fittings that have a hex size of 5/16"" or less. To avoid interference with a larger fitting we recommend the use of an MEB-1010 series extension adaptor between the larger fitting and the regulator port."
Request a Quote
Description
Beswick's miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Max Supply Pressure Rating: 80 psig Cracking Pressure Range: Recommended for cracking pressures in the 3-30 psig range. The large diaphragm sensing area and frictionless design, make it especially well suited for low cracking pressures, below 30 psig. For applications requiring a higher cracking pressure please consult an applications engineer for additional details. Approximate Weight: 25g in brass and stainless steel (303 & 316), 15g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. Material: Brass, aluminum, 303 or 316 stainless steel body. All versions include an 18-8 stainless steel spring in the flow path. Features Adjustable relief pressure setting 10-32 threaded ports Note: The inlet and outlet ports on the RVD series valves are designed for use with fittings that have a hex size of 5/16"" or less. To avoid interference with a larger fitting we recommend the use of an MEB-1010 series extension adaptor between the larger fitting and the regulator port."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Threaded Ports, Diaphragm Relief Valve - RVD - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Threaded Ports, Diaphragm Relief Valve
RVD
10-32 Threaded Ports, Diaphragm Relief Valve RVD
Beswick's miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Max Supply Pressure Rating: 80 psig Cracking Pressure Range: Recommended for cracking pressures in the 3-30 psig range. The large diaphragm sensing area and frictionless design, make it especially well suited for low cracking pressures, below 30 psig. For applications requiring a higher cracking pressure please consult an applications engineer for additional details. Approximate Weight: 25g in brass and stainless steel (303 & 316), 15g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. Material: Brass, aluminum, 303 or 316 stainless steel body. All versions include an 18-8 stainless steel spring in the flow path. Features Adjustable relief pressure setting 10-32 threaded ports Note: The inlet and outlet ports on the RVD series valves are designed for use with fittings that have a hex size of 5/16"" or less. To avoid interference with a larger fitting we recommend the use of an MEB-1010 series extension adaptor between the larger fitting and the regulator port."

Beswick's miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Max Supply Pressure Rating: 80 psig Cracking Pressure Range: Recommended for cracking pressures in the 3-30 psig range. The large diaphragm sensing area and frictionless design, make it especially well suited for low cracking pressures, below 30 psig. For applications requiring a higher cracking pressure please consult an applications engineer for additional details. Approximate Weight: 25g in brass and stainless steel (303 & 316), 15g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. Material: Brass, aluminum, 303 or 316 stainless steel body. All versions include an 18-8 stainless steel spring in the flow path. Features Adjustable relief pressure setting 10-32 threaded ports Note: The inlet and outlet ports on the RVD series valves are designed for use with fittings that have a hex size of 5/16"" or less. To avoid interference with a larger fitting we recommend the use of an MEB-1010 series extension adaptor between the larger fitting and the regulator port."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number RVD
Product Name 10-32 Threaded Ports, Diaphragm Relief Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Inch Hex Body, Duckbill Check Valve - CKV - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Ultra-Miniature Diaphragm Vacuum Relief Valve - VRV - Beswick Engineering Co., Inc.
Specs
Valve Type Anti-Siphon
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details