Beswick Engineering Co., Inc. 18mm Body, Single Stage Diaphragm Regulator PRDB-18MM

Description
The PRDB-18MM series regulator is our smallest diaphragm style regulator, ideal for applications where space and weight are critical. It offers some of the performance benefits of our larger diaphragm style regulators, like the PRDB, while setting an industry standard for miniaturization and light weight. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Wetted Materials: 303 and 316 Stainless Steel internals. Brass body. Outlet Pressure Range: Maximum outlet range 0-20 psig. Approximate Weight: 15g in brass. Weight will vary slightly, depending on configuration. Porting: Two M3x0.5 internal threaded inlet and outlet ports. This is a Non-Relieving regulator.
Request a Quote
Description
The PRDB-18MM series regulator is our smallest diaphragm style regulator, ideal for applications where space and weight are critical. It offers some of the performance benefits of our larger diaphragm style regulators, like the PRDB, while setting an industry standard for miniaturization and light weight. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Wetted Materials: 303 and 316 Stainless Steel internals. Brass body. Outlet Pressure Range: Maximum outlet range 0-20 psig. Approximate Weight: 15g in brass. Weight will vary slightly, depending on configuration. Porting: Two M3x0.5 internal threaded inlet and outlet ports. This is a Non-Relieving regulator.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Greenland, NH, United States
18mm Body, Single Stage Diaphragm Regulator
PRDB-18MM
18mm Body, Single Stage Diaphragm Regulator PRDB-18MM
The PRDB-18MM series regulator is our smallest diaphragm style regulator, ideal for applications where space and weight are critical. It offers some of the performance benefits of our larger diaphragm style regulators, like the PRDB, while setting an industry standard for miniaturization and light weight. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Wetted Materials: 303 and 316 Stainless Steel internals. Brass body. Outlet Pressure Range: Maximum outlet range 0-20 psig. Approximate Weight: 15g in brass. Weight will vary slightly, depending on configuration. Porting: Two M3x0.5 internal threaded inlet and outlet ports. This is a Non-Relieving regulator.

The PRDB-18MM series regulator is our smallest diaphragm style regulator, ideal for applications where space and weight are critical. It offers some of the performance benefits of our larger diaphragm style regulators, like the PRDB, while setting an industry standard for miniaturization and light weight. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Wetted Materials: 303 and 316 Stainless Steel internals. Brass body. Outlet Pressure Range: Maximum outlet range 0-20 psig. Approximate Weight: 15g in brass. Weight will vary slightly, depending on configuration. Porting: Two M3x0.5 internal threaded inlet and outlet ports. This is a Non-Relieving regulator.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number PRDB-18MM
Product Name 18mm Body, Single Stage Diaphragm Regulator
Maximum Pressure 500.00 psi (352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Single Stage High Accuracy Diaphragm Regulator - PRDB - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
5/16 Inch Hex Body, Duckbill Check Valve - CKV - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details