Beswick Engineering Co., Inc. 5/16 Inch Hex Body, Duckbill Check Valve CKV

Description
The CKV series check valve permits free flow in one direction and no flow (checked) in the opposite direction. This valve is specified in many applications because of its very low cracking pressure (typically less than 0.5 psig), its excellent repeatability, and leak-tight operation. The unique design of the housing permits the valve to handle a back pressure of up to 250 psig. Custom variations of barbed and threaded bodies are available as well as variations with built-in screen filters or sintered metal filters. Contact the factory for details. Working Pressure Range: The unique design of the check valve housing permits the valve to handle back pressure up to 250 psig. Barbed configurations are limited to 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Barbed configurations with optional inlet filter are limited to 50 psig max back pressure. Effective Orifice: Approximately 0.035"" to 0.040"" without filter installed. Approximate Weight: 6-8g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Note: Check valve elements are designed for regular use. If the valve is not used for an extended period of time, the duckbill element may stick upon first use, resulting in a one-time higher cracking pressure requirement. Features Duckbill checking element allows for cracking pressures around 0.5 psig. Check valve elements are typically actuated by reverse pressure and are best suited for applications with over 5 psig of back pressure. If the valve is required to check with minimal back pressure, contact a Beswick applications engineer to discuss available options."
Request a Quote
Description
The CKV series check valve permits free flow in one direction and no flow (checked) in the opposite direction. This valve is specified in many applications because of its very low cracking pressure (typically less than 0.5 psig), its excellent repeatability, and leak-tight operation. The unique design of the housing permits the valve to handle a back pressure of up to 250 psig. Custom variations of barbed and threaded bodies are available as well as variations with built-in screen filters or sintered metal filters. Contact the factory for details. Working Pressure Range: The unique design of the check valve housing permits the valve to handle back pressure up to 250 psig. Barbed configurations are limited to 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Barbed configurations with optional inlet filter are limited to 50 psig max back pressure. Effective Orifice: Approximately 0.035"" to 0.040"" without filter installed. Approximate Weight: 6-8g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Note: Check valve elements are designed for regular use. If the valve is not used for an extended period of time, the duckbill element may stick upon first use, resulting in a one-time higher cracking pressure requirement. Features Duckbill checking element allows for cracking pressures around 0.5 psig. Check valve elements are typically actuated by reverse pressure and are best suited for applications with over 5 psig of back pressure. If the valve is required to check with minimal back pressure, contact a Beswick applications engineer to discuss available options."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5/16 Inch Hex Body, Duckbill Check Valve - CKV - Beswick Engineering Co., Inc.
Greenland, NH, United States
5/16 Inch Hex Body, Duckbill Check Valve
CKV
5/16 Inch Hex Body, Duckbill Check Valve CKV
The CKV series check valve permits free flow in one direction and no flow (checked) in the opposite direction. This valve is specified in many applications because of its very low cracking pressure (typically less than 0.5 psig), its excellent repeatability, and leak-tight operation. The unique design of the housing permits the valve to handle a back pressure of up to 250 psig. Custom variations of barbed and threaded bodies are available as well as variations with built-in screen filters or sintered metal filters. Contact the factory for details. Working Pressure Range: The unique design of the check valve housing permits the valve to handle back pressure up to 250 psig. Barbed configurations are limited to 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Barbed configurations with optional inlet filter are limited to 50 psig max back pressure. Effective Orifice: Approximately 0.035"" to 0.040"" without filter installed. Approximate Weight: 6-8g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Note: Check valve elements are designed for regular use. If the valve is not used for an extended period of time, the duckbill element may stick upon first use, resulting in a one-time higher cracking pressure requirement. Features Duckbill checking element allows for cracking pressures around 0.5 psig. Check valve elements are typically actuated by reverse pressure and are best suited for applications with over 5 psig of back pressure. If the valve is required to check with minimal back pressure, contact a Beswick applications engineer to discuss available options."

The CKV series check valve permits free flow in one direction and no flow (checked) in the opposite direction. This valve is specified in many applications because of its very low cracking pressure (typically less than 0.5 psig), its excellent repeatability, and leak-tight operation. The unique design of the housing permits the valve to handle a back pressure of up to 250 psig. Custom variations of barbed and threaded bodies are available as well as variations with built-in screen filters or sintered metal filters. Contact the factory for details. Working Pressure Range: The unique design of the check valve housing permits the valve to handle back pressure up to 250 psig. Barbed configurations are limited to 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Barbed configurations with optional inlet filter are limited to 50 psig max back pressure. Effective Orifice: Approximately 0.035"" to 0.040"" without filter installed. Approximate Weight: 6-8g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Note: Check valve elements are designed for regular use. If the valve is not used for an extended period of time, the duckbill element may stick upon first use, resulting in a one-time higher cracking pressure requirement. Features Duckbill checking element allows for cracking pressures around 0.5 psig. Check valve elements are typically actuated by reverse pressure and are best suited for applications with over 5 psig of back pressure. If the valve is required to check with minimal back pressure, contact a Beswick applications engineer to discuss available options."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number CKV
Product Name 5/16 Inch Hex Body, Duckbill Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Two-Stage Manifold Mount Regulator - PRD28 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
3/8 Inch Hex Body, Duckbill Check Valve - CKV-14 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Threaded Ports, Selector Ball Valve - MBVT - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Twist Sleeve Metering Valve - MIL-MV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metering
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details