Beswick Engineering Co., Inc. "Miniature Pinch Valve For 1/8"" & 1/4"" O.D. Tubing" PV

Description
The PV series miniature pinch valve is designed to control fluid when it is advantageous to avoid fluid contact with mechanical components and elastomeric seals. This valve is designed for use with silicone tubing that is often used in medical applications. Pinch valves achieve fluid control by clamping down on the outside diameter of the tubing in order to limit or stop flow. The PV has a port for pneumatic actuation as well as a manual knurled knob for extra flexibility. Pressure Rating: Valve Burst Pressure: 5,000 psig The valve itself will fail with an actuation pressure of 5,000 psig, however it is strongly recommended that you use an actuation pressure that doesn't exceed the burst pressure of the tubing you are using in your application. This will most often be much lower than the burst pressure of the valve itself. Actuation Pressure: Actuation pressure of 1/8"" O.D. silicone tubing* @0 psig pressure: 12 psig Actuation pressure of 1/8"" O.D. silicone tubing* @20 psig pressure: 14 psig Actuation pressure of 1/4"" O.D. silicone tubing* @0 psig pressure: 19 psig Actuation pressure of 1/4"" O.D. silicone tubing* @20 psig pressure: 20 psig *Please Note: Actuation pressures given are approximate and based on common grade silicone tubing. Actuation pressures may vary based on tubing durometer. Materials: 303 stainless steel Approximate Weight: PV-18-10: 59.2g in 303 stainless steel PV-14-10: 63.6g in 303 stainless steel Porting: The PV-18-10 and PV-14-10 each use a 10-32 female threaded actuation port."
Request a Quote
Description
The PV series miniature pinch valve is designed to control fluid when it is advantageous to avoid fluid contact with mechanical components and elastomeric seals. This valve is designed for use with silicone tubing that is often used in medical applications. Pinch valves achieve fluid control by clamping down on the outside diameter of the tubing in order to limit or stop flow. The PV has a port for pneumatic actuation as well as a manual knurled knob for extra flexibility. Pressure Rating: Valve Burst Pressure: 5,000 psig The valve itself will fail with an actuation pressure of 5,000 psig, however it is strongly recommended that you use an actuation pressure that doesn't exceed the burst pressure of the tubing you are using in your application. This will most often be much lower than the burst pressure of the valve itself. Actuation Pressure: Actuation pressure of 1/8"" O.D. silicone tubing* @0 psig pressure: 12 psig Actuation pressure of 1/8"" O.D. silicone tubing* @20 psig pressure: 14 psig Actuation pressure of 1/4"" O.D. silicone tubing* @0 psig pressure: 19 psig Actuation pressure of 1/4"" O.D. silicone tubing* @20 psig pressure: 20 psig *Please Note: Actuation pressures given are approximate and based on common grade silicone tubing. Actuation pressures may vary based on tubing durometer. Materials: 303 stainless steel Approximate Weight: PV-18-10: 59.2g in 303 stainless steel PV-14-10: 63.6g in 303 stainless steel Porting: The PV-18-10 and PV-14-10 each use a 10-32 female threaded actuation port."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Greenland, NH, United States
"Miniature Pinch Valve For 1/8"" & 1/4"" O.D. Tubing"
PV
"Miniature Pinch Valve For 1/8"" & 1/4"" O.D. Tubing" PV
The PV series miniature pinch valve is designed to control fluid when it is advantageous to avoid fluid contact with mechanical components and elastomeric seals. This valve is designed for use with silicone tubing that is often used in medical applications. Pinch valves achieve fluid control by clamping down on the outside diameter of the tubing in order to limit or stop flow. The PV has a port for pneumatic actuation as well as a manual knurled knob for extra flexibility. Pressure Rating: Valve Burst Pressure: 5,000 psig The valve itself will fail with an actuation pressure of 5,000 psig, however it is strongly recommended that you use an actuation pressure that doesn't exceed the burst pressure of the tubing you are using in your application. This will most often be much lower than the burst pressure of the valve itself. Actuation Pressure: Actuation pressure of 1/8"" O.D. silicone tubing* @0 psig pressure: 12 psig Actuation pressure of 1/8"" O.D. silicone tubing* @20 psig pressure: 14 psig Actuation pressure of 1/4"" O.D. silicone tubing* @0 psig pressure: 19 psig Actuation pressure of 1/4"" O.D. silicone tubing* @20 psig pressure: 20 psig *Please Note: Actuation pressures given are approximate and based on common grade silicone tubing. Actuation pressures may vary based on tubing durometer. Materials: 303 stainless steel Approximate Weight: PV-18-10: 59.2g in 303 stainless steel PV-14-10: 63.6g in 303 stainless steel Porting: The PV-18-10 and PV-14-10 each use a 10-32 female threaded actuation port."

The PV series miniature pinch valve is designed to control fluid when it is advantageous to avoid fluid contact with mechanical components and elastomeric seals. This valve is designed for use with silicone tubing that is often used in medical applications. Pinch valves achieve fluid control by clamping down on the outside diameter of the tubing in order to limit or stop flow. The PV has a port for pneumatic actuation as well as a manual knurled knob for extra flexibility. Pressure Rating: Valve Burst Pressure: 5,000 psig The valve itself will fail with an actuation pressure of 5,000 psig, however it is strongly recommended that you use an actuation pressure that doesn't exceed the burst pressure of the tubing you are using in your application. This will most often be much lower than the burst pressure of the valve itself. Actuation Pressure: Actuation pressure of 1/8"" O.D. silicone tubing* @0 psig pressure: 12 psig Actuation pressure of 1/8"" O.D. silicone tubing* @20 psig pressure: 14 psig Actuation pressure of 1/4"" O.D. silicone tubing* @0 psig pressure: 19 psig Actuation pressure of 1/4"" O.D. silicone tubing* @20 psig pressure: 20 psig *Please Note: Actuation pressures given are approximate and based on common grade silicone tubing. Actuation pressures may vary based on tubing durometer. Materials: 303 stainless steel Approximate Weight: PV-18-10: 59.2g in 303 stainless steel PV-14-10: 63.6g in 303 stainless steel Porting: The PV-18-10 and PV-14-10 each use a 10-32 female threaded actuation port."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number PV
Product Name "Miniature Pinch Valve For 1/8"" & 1/4"" O.D. Tubing"
Valve Type Pinch
Unlock Full Specs
to access all available technical data

Similar Products

Single Stage High Accuracy Diaphragm Regulator - PRDB - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
5/16 Inch Hex Body, Duckbill Check Valve - CKV - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Two-Stage Manifold Mount Regulator - PRD28 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details