Beswick Engineering Co., Inc. Ultra-Miniature Diaphragm Vacuum Relief Valve VRV

Description
The VRV functions very much like a single stage pressure regulator, except this modified design allows the user to set the outlet pressure below atmospheric pressure. The VRV would be placed in between a vacuum line and a positive pressure source. When the vacuum source downstream draws pressure in the line below a desired set pressure, the VRV will crack open, allowing positive pressure to enter the system. Max Inlet Pressure Rating: 500 psig. Vacuum Control Range: The VRV will control vacuum from 0 psig (29.5 in-Hg) down to -12.7 psig (4 in-Hg). Materials: 303 stainless steel body. 18-8 stainless steel springs in flow path. Approximate Weight: 25g in 303 stainless steel. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet port. Positive pressure source should be connected to the inlet (deeper) port.
Request a Quote
Description
The VRV functions very much like a single stage pressure regulator, except this modified design allows the user to set the outlet pressure below atmospheric pressure. The VRV would be placed in between a vacuum line and a positive pressure source. When the vacuum source downstream draws pressure in the line below a desired set pressure, the VRV will crack open, allowing positive pressure to enter the system. Max Inlet Pressure Rating: 500 psig. Vacuum Control Range: The VRV will control vacuum from 0 psig (29.5 in-Hg) down to -12.7 psig (4 in-Hg). Materials: 303 stainless steel body. 18-8 stainless steel springs in flow path. Approximate Weight: 25g in 303 stainless steel. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet port. Positive pressure source should be connected to the inlet (deeper) port.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultra-Miniature Diaphragm Vacuum Relief Valve - VRV - Beswick Engineering Co., Inc.
Greenland, NH, United States
Ultra-Miniature Diaphragm Vacuum Relief Valve
VRV
Ultra-Miniature Diaphragm Vacuum Relief Valve VRV
The VRV functions very much like a single stage pressure regulator, except this modified design allows the user to set the outlet pressure below atmospheric pressure. The VRV would be placed in between a vacuum line and a positive pressure source. When the vacuum source downstream draws pressure in the line below a desired set pressure, the VRV will crack open, allowing positive pressure to enter the system. Max Inlet Pressure Rating: 500 psig. Vacuum Control Range: The VRV will control vacuum from 0 psig (29.5 in-Hg) down to -12.7 psig (4 in-Hg). Materials: 303 stainless steel body. 18-8 stainless steel springs in flow path. Approximate Weight: 25g in 303 stainless steel. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet port. Positive pressure source should be connected to the inlet (deeper) port.

The VRV functions very much like a single stage pressure regulator, except this modified design allows the user to set the outlet pressure below atmospheric pressure. The VRV would be placed in between a vacuum line and a positive pressure source. When the vacuum source downstream draws pressure in the line below a desired set pressure, the VRV will crack open, allowing positive pressure to enter the system. Max Inlet Pressure Rating: 500 psig. Vacuum Control Range: The VRV will control vacuum from 0 psig (29.5 in-Hg) down to -12.7 psig (4 in-Hg). Materials: 303 stainless steel body. 18-8 stainless steel springs in flow path. Approximate Weight: 25g in 303 stainless steel. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet port. Positive pressure source should be connected to the inlet (deeper) port.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number VRV
Product Name Ultra-Miniature Diaphragm Vacuum Relief Valve
Valve Type Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Inlet Thread Needle Valve - NV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Needle
Primary Material Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details