Beswick Engineering Co., Inc. Ultra-Miniature Pressure Relief Valve RV-MLS

Description
Beswick Engineering's RV-MLS series single stage piston style pressure relief valves offer relatively precise back pressure regulation in an extremely compact package. The RV-MLS is the smallest relief valve that we currently offer, and is primarily intended for applications where space saving is critical. Important Note: You must connect a fitting to the 10-32 male outlet port to ensure the valve body is sealed. If you do not need to connect an outlet line, then using a simple fitting such as our MF adapter on the 10-32 male threaded outlet port will ensure a proper seal when venting to atmosphere. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig Material: 303 Stainless Steel. Approximate Weight: 6.2g in 303 stainless steel. Weight will vary slightly, depending on configuration. Porting: Multiple inlet port options including tubing barbs, compression fitting and 10-32 threads, and with a male 10-32 threaded outlet port. A cartridge/manifold mount version is also available with 10-32 external threaded outlet port, and two 1/16†(1.6mm) diameter inlet ports.
Request a Quote
Description
Beswick Engineering's RV-MLS series single stage piston style pressure relief valves offer relatively precise back pressure regulation in an extremely compact package. The RV-MLS is the smallest relief valve that we currently offer, and is primarily intended for applications where space saving is critical. Important Note: You must connect a fitting to the 10-32 male outlet port to ensure the valve body is sealed. If you do not need to connect an outlet line, then using a simple fitting such as our MF adapter on the 10-32 male threaded outlet port will ensure a proper seal when venting to atmosphere. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig Material: 303 Stainless Steel. Approximate Weight: 6.2g in 303 stainless steel. Weight will vary slightly, depending on configuration. Porting: Multiple inlet port options including tubing barbs, compression fitting and 10-32 threads, and with a male 10-32 threaded outlet port. A cartridge/manifold mount version is also available with 10-32 external threaded outlet port, and two 1/16†(1.6mm) diameter inlet ports.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultra-Miniature Pressure Relief Valve - RV-MLS - Beswick Engineering Co., Inc.
Greenland, NH, United States
Ultra-Miniature Pressure Relief Valve
RV-MLS
Ultra-Miniature Pressure Relief Valve RV-MLS
Beswick Engineering's RV-MLS series single stage piston style pressure relief valves offer relatively precise back pressure regulation in an extremely compact package. The RV-MLS is the smallest relief valve that we currently offer, and is primarily intended for applications where space saving is critical. Important Note: You must connect a fitting to the 10-32 male outlet port to ensure the valve body is sealed. If you do not need to connect an outlet line, then using a simple fitting such as our MF adapter on the 10-32 male threaded outlet port will ensure a proper seal when venting to atmosphere. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig Material: 303 Stainless Steel. Approximate Weight: 6.2g in 303 stainless steel. Weight will vary slightly, depending on configuration. Porting: Multiple inlet port options including tubing barbs, compression fitting and 10-32 threads, and with a male 10-32 threaded outlet port. A cartridge/manifold mount version is also available with 10-32 external threaded outlet port, and two 1/16†(1.6mm) diameter inlet ports.

Beswick Engineering's RV-MLS series single stage piston style pressure relief valves offer relatively precise back pressure regulation in an extremely compact package. The RV-MLS is the smallest relief valve that we currently offer, and is primarily intended for applications where space saving is critical. Important Note: You must connect a fitting to the 10-32 male outlet port to ensure the valve body is sealed. If you do not need to connect an outlet line, then using a simple fitting such as our MF adapter on the 10-32 male threaded outlet port will ensure a proper seal when venting to atmosphere. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig Material: 303 Stainless Steel. Approximate Weight: 6.2g in 303 stainless steel. Weight will vary slightly, depending on configuration. Porting: Multiple inlet port options including tubing barbs, compression fitting and 10-32 threads, and with a male 10-32 threaded outlet port. A cartridge/manifold mount version is also available with 10-32 external threaded outlet port, and two 1/16†(1.6mm) diameter inlet ports.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number RV-MLS
Product Name Ultra-Miniature Pressure Relief Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Two-Stage Manifold Mount Regulator - PRD28 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Ultra-Miniature Diaphragm Vacuum Relief Valve - VRV - Beswick Engineering Co., Inc.
Specs
Valve Type Anti-Siphon
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details