Beswick Engineering Co., Inc. Two-Stage Manifold Mount Regulator PRD28

Description
The PRD28 series regulator is a two stage manifold mount regulator. The first stage is a piston stage, and the second a diaphragm stage. Max Inlet Pressure Rating: This is a two stage regulator, and is ideal for applications with fluctuating or decaying inlet pressures, up to a maximum of 500 psig. Wetted Materials: 302, 303 and 316 Stainless Steel internals. Brass body. Outlet Pressure Range: Maximum outlet range 0-30 psi. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as 0.5 psi. The two stage design allows the regulator to maintain a consistent outlet pressure despite wide swings in the inlet/source pressure. Approximate Weight: 52g in brass. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. This is a Non-Relieving regulator. Porting: 5/16-24 external threaded inlet port & 3/32†(2.4mm) diameter outlet port. Recommended Porting Dimensions Flow Curves
Request a Quote
Description
The PRD28 series regulator is a two stage manifold mount regulator. The first stage is a piston stage, and the second a diaphragm stage. Max Inlet Pressure Rating: This is a two stage regulator, and is ideal for applications with fluctuating or decaying inlet pressures, up to a maximum of 500 psig. Wetted Materials: 302, 303 and 316 Stainless Steel internals. Brass body. Outlet Pressure Range: Maximum outlet range 0-30 psi. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as 0.5 psi. The two stage design allows the regulator to maintain a consistent outlet pressure despite wide swings in the inlet/source pressure. Approximate Weight: 52g in brass. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. This is a Non-Relieving regulator. Porting: 5/16-24 external threaded inlet port & 3/32†(2.4mm) diameter outlet port. Recommended Porting Dimensions Flow Curves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two-Stage Manifold Mount Regulator - PRD28 - Beswick Engineering Co., Inc.
Greenland, NH, United States
Two-Stage Manifold Mount Regulator
PRD28
Two-Stage Manifold Mount Regulator PRD28
The PRD28 series regulator is a two stage manifold mount regulator. The first stage is a piston stage, and the second a diaphragm stage. Max Inlet Pressure Rating: This is a two stage regulator, and is ideal for applications with fluctuating or decaying inlet pressures, up to a maximum of 500 psig. Wetted Materials: 302, 303 and 316 Stainless Steel internals. Brass body. Outlet Pressure Range: Maximum outlet range 0-30 psi. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as 0.5 psi. The two stage design allows the regulator to maintain a consistent outlet pressure despite wide swings in the inlet/source pressure. Approximate Weight: 52g in brass. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. This is a Non-Relieving regulator. Porting: 5/16-24 external threaded inlet port & 3/32†(2.4mm) diameter outlet port. Recommended Porting Dimensions Flow Curves

The PRD28 series regulator is a two stage manifold mount regulator. The first stage is a piston stage, and the second a diaphragm stage. Max Inlet Pressure Rating: This is a two stage regulator, and is ideal for applications with fluctuating or decaying inlet pressures, up to a maximum of 500 psig. Wetted Materials: 302, 303 and 316 Stainless Steel internals. Brass body. Outlet Pressure Range: Maximum outlet range 0-30 psi. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as 0.5 psi. The two stage design allows the regulator to maintain a consistent outlet pressure despite wide swings in the inlet/source pressure. Approximate Weight: 52g in brass. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. This is a Non-Relieving regulator. Porting: 5/16-24 external threaded inlet port & 3/32†(2.4mm) diameter outlet port. Recommended Porting Dimensions Flow Curves

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number PRD28
Product Name Two-Stage Manifold Mount Regulator
Primary Material Stainless Steel; 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Single Stage Piston Regulator - PR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] -- 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Thread Venting, Slide Sleeve Valve - MSV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details