Beswick Engineering Co., Inc. 10-32 Thread Non-Venting, Slide Sleeve Valve MSV-N

Description
The MSV-N series non-venting slide sleeve valve provides an efficient in-line on/off valve. When the sleeve is moved to the ""ON"" position, fluid is allowed to pass through the valve. When the sleeve is moved to the ""OFF"" position, fluid is prevented from exiting the outlet port. The valve can be attached directly on a device to be isolated and does not require mounting. Max Pressure Rating: 500psig Flow: Restriction equivalent to a 0.039â€-0.042†(1.0mm to 1.1mm) orifice. Approximate Weight: 17g in brass and stainless steel. Weight will vary slightly, depending on configuration. Porting: 10-32 internal or 10-32 external threaded inlet port, 10-32 internal threaded outlet port. Features Inline mounting for easy integration"
Request a Quote
Description
The MSV-N series non-venting slide sleeve valve provides an efficient in-line on/off valve. When the sleeve is moved to the ""ON"" position, fluid is allowed to pass through the valve. When the sleeve is moved to the ""OFF"" position, fluid is prevented from exiting the outlet port. The valve can be attached directly on a device to be isolated and does not require mounting. Max Pressure Rating: 500psig Flow: Restriction equivalent to a 0.039â€-0.042†(1.0mm to 1.1mm) orifice. Approximate Weight: 17g in brass and stainless steel. Weight will vary slightly, depending on configuration. Porting: 10-32 internal or 10-32 external threaded inlet port, 10-32 internal threaded outlet port. Features Inline mounting for easy integration"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread Non-Venting, Slide Sleeve Valve - MSV-N - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread Non-Venting, Slide Sleeve Valve
MSV-N
10-32 Thread Non-Venting, Slide Sleeve Valve MSV-N
The MSV-N series non-venting slide sleeve valve provides an efficient in-line on/off valve. When the sleeve is moved to the ""ON"" position, fluid is allowed to pass through the valve. When the sleeve is moved to the ""OFF"" position, fluid is prevented from exiting the outlet port. The valve can be attached directly on a device to be isolated and does not require mounting. Max Pressure Rating: 500psig Flow: Restriction equivalent to a 0.039â€-0.042†(1.0mm to 1.1mm) orifice. Approximate Weight: 17g in brass and stainless steel. Weight will vary slightly, depending on configuration. Porting: 10-32 internal or 10-32 external threaded inlet port, 10-32 internal threaded outlet port. Features Inline mounting for easy integration"

The MSV-N series non-venting slide sleeve valve provides an efficient in-line on/off valve. When the sleeve is moved to the ""ON"" position, fluid is allowed to pass through the valve. When the sleeve is moved to the ""OFF"" position, fluid is prevented from exiting the outlet port. The valve can be attached directly on a device to be isolated and does not require mounting. Max Pressure Rating: 500psig Flow: Restriction equivalent to a 0.039â€-0.042†(1.0mm to 1.1mm) orifice. Approximate Weight: 17g in brass and stainless steel. Weight will vary slightly, depending on configuration. Porting: 10-32 internal or 10-32 external threaded inlet port, 10-32 internal threaded outlet port. Features Inline mounting for easy integration"

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number MSV-N
Product Name 10-32 Thread Non-Venting, Slide Sleeve Valve
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Inch Hex Body, Duckbill Check Valve - CKV - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD4HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details