Beswick Engineering Co., Inc. Multi Line, Dry Break Quick Disconnect - External Pins - M3 thread QDM3EL_Multi

Description
External half of the Beswick series QDM34L dry break quick disconnect multi-line assembly. The assembly incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The dry break design allows for connections and disconnections free of leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any trapped fluid when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 303 and 316 Stainless Steel components. Temperature Range: -4F to 250F (-20C to 120C) for Buna-N models Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDM3E4L must be paired with a QDM3I4L half for a complete quick disconnect assembly.
Request a Quote
Description
External half of the Beswick series QDM34L dry break quick disconnect multi-line assembly. The assembly incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The dry break design allows for connections and disconnections free of leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any trapped fluid when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 303 and 316 Stainless Steel components. Temperature Range: -4F to 250F (-20C to 120C) for Buna-N models Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDM3E4L must be paired with a QDM3I4L half for a complete quick disconnect assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi Line, Dry Break Quick Disconnect - External Pins - M3 thread - QDM3EL_Multi - Beswick Engineering Co., Inc.
Greenland, NH, United States
Multi Line, Dry Break Quick Disconnect - External Pins - M3 thread
QDM3EL_Multi
Multi Line, Dry Break Quick Disconnect - External Pins - M3 thread QDM3EL_Multi
External half of the Beswick series QDM34L dry break quick disconnect multi-line assembly. The assembly incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The dry break design allows for connections and disconnections free of leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any trapped fluid when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 303 and 316 Stainless Steel components. Temperature Range: -4F to 250F (-20C to 120C) for Buna-N models Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDM3E4L must be paired with a QDM3I4L half for a complete quick disconnect assembly.

External half of the Beswick series QDM34L dry break quick disconnect multi-line assembly. The assembly incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The dry break design allows for connections and disconnections free of leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any trapped fluid when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 303 and 316 Stainless Steel components. Temperature Range: -4F to 250F (-20C to 120C) for Buna-N models Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDM3E4L must be paired with a QDM3I4L half for a complete quick disconnect assembly.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDM3EL_Multi
Product Name Multi Line, Dry Break Quick Disconnect - External Pins - M3 thread
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Male Thread to Barb Straight - MH - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.031 to 0.250 inch (0.7937 to 6.35 mm)
View Details
1/4-18 NPT to Barbs, Fixed Position Tee - MPAT-4 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Single Shut Off, High Flow Quick Disconnect - Internal Pin - QH1I_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
Barb to Barb Bulkhead, Sealed 5/16 Inch Hex - MBHA_516_Hex - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.094 inch (1.59 to 2.38 mm)
View Details