Beswick Engineering Co., Inc. 5/16-24 Male Thread to Barb Straight MH-51624

Description
Straight 5/16-24 external threaded barb fitting for 1/4"" ID soft tubing. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: The 5/16-24 threaded barb fitting is currently only available with a barb for 1/4"" I.D. tubing. Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Straight 5/16-24 external threaded barb fitting for 1/4"" ID soft tubing. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: The 5/16-24 threaded barb fitting is currently only available with a barb for 1/4"" I.D. tubing. Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5/16-24 Male Thread to Barb Straight - MH-51624 - Beswick Engineering Co., Inc.
Greenland, NH, United States
5/16-24 Male Thread to Barb Straight
MH-51624
5/16-24 Male Thread to Barb Straight MH-51624
Straight 5/16-24 external threaded barb fitting for 1/4"" ID soft tubing. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: The 5/16-24 threaded barb fitting is currently only available with a barb for 1/4"" I.D. tubing. Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Straight 5/16-24 external threaded barb fitting for 1/4"" ID soft tubing. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: The 5/16-24 threaded barb fitting is currently only available with a barb for 1/4"" I.D. tubing. Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MH-51624
Product Name 5/16-24 Male Thread to Barb Straight
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Male Thread to Three 10-32 Female Threads, Fixed Position Adapter - MC - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
View Details
M3 Male Thread to M3 Female Thread, Adjustable Position Adapter - M3LS-M3I - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
No Shut Off, Quick Disconnect - Internal Pin - QDC-101-I-NS_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
NPT Thread to Barbs Cross - MPAC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details