Beswick Engineering Co., Inc. Screw Type Quick Disconnect, Internal Half QDC_Screw_Internal

Description
Internal end of the Beswick miniature screw-type quick disconnect. When the internal end (QDC-1F, QDC-2F or QDC-5F) and the external end (QDC-1M, QDC-2M or QDC-3M) are screwed together, a valve in the external end opens to permit flow. When the external end and internal end are disconnected, the valve in the external end closes to prevent fluid from exiting. The QDC-4F and QDC-5M can be used when no shut-off valve is needed. The screw-type quick disconnects are economical and a good choice when connects/disconnects are infrequent. Beswick snap-type quick disconnects may be a better choice for more frequent connects/disconnects or greater convenience is desired. Maximum Pressure Rating: 500psig while connected. Beswick does not recommend connecting or disconnecting at pressures over 200 psig. Material: Brass body & nut with one steel E-ring.
Request a Quote
Description
Internal end of the Beswick miniature screw-type quick disconnect. When the internal end (QDC-1F, QDC-2F or QDC-5F) and the external end (QDC-1M, QDC-2M or QDC-3M) are screwed together, a valve in the external end opens to permit flow. When the external end and internal end are disconnected, the valve in the external end closes to prevent fluid from exiting. The QDC-4F and QDC-5M can be used when no shut-off valve is needed. The screw-type quick disconnects are economical and a good choice when connects/disconnects are infrequent. Beswick snap-type quick disconnects may be a better choice for more frequent connects/disconnects or greater convenience is desired. Maximum Pressure Rating: 500psig while connected. Beswick does not recommend connecting or disconnecting at pressures over 200 psig. Material: Brass body & nut with one steel E-ring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screw Type Quick Disconnect, Internal Half - QDC_Screw_Internal - Beswick Engineering Co., Inc.
Greenland, NH, United States
Screw Type Quick Disconnect, Internal Half
QDC_Screw_Internal
Screw Type Quick Disconnect, Internal Half QDC_Screw_Internal
Internal end of the Beswick miniature screw-type quick disconnect. When the internal end (QDC-1F, QDC-2F or QDC-5F) and the external end (QDC-1M, QDC-2M or QDC-3M) are screwed together, a valve in the external end opens to permit flow. When the external end and internal end are disconnected, the valve in the external end closes to prevent fluid from exiting. The QDC-4F and QDC-5M can be used when no shut-off valve is needed. The screw-type quick disconnects are economical and a good choice when connects/disconnects are infrequent. Beswick snap-type quick disconnects may be a better choice for more frequent connects/disconnects or greater convenience is desired. Maximum Pressure Rating: 500psig while connected. Beswick does not recommend connecting or disconnecting at pressures over 200 psig. Material: Brass body & nut with one steel E-ring.

Internal end of the Beswick miniature screw-type quick disconnect. When the internal end (QDC-1F, QDC-2F or QDC-5F) and the external end (QDC-1M, QDC-2M or QDC-3M) are screwed together, a valve in the external end opens to permit flow. When the external end and internal end are disconnected, the valve in the external end closes to prevent fluid from exiting. The QDC-4F and QDC-5M can be used when no shut-off valve is needed. The screw-type quick disconnects are economical and a good choice when connects/disconnects are infrequent. Beswick snap-type quick disconnects may be a better choice for more frequent connects/disconnects or greater convenience is desired. Maximum Pressure Rating: 500psig while connected. Beswick does not recommend connecting or disconnecting at pressures over 200 psig. Material: Brass body & nut with one steel E-ring.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDC_Screw_Internal
Product Name Screw Type Quick Disconnect, Internal Half
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

5/16-24 Thread Screw Plug - MSP-51624 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel
View Details
Double Shut Off, Dry Break Quick Disconnect - External Pin - QDE_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 316 Stainless Steel
View Details
Barb to Barb Tubing Union Elbow - MHL - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Union Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Double Shut Off, Dry Break, Non-Latching Quick Disconnect - External Pin - QDENL_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [6] - 316 Stainless Steel
View Details