Beswick Engineering Co., Inc. Single Shut Off, High Flow Quick Disconnect - Internal Pin QH1I_Internal

Description
Internal end of Beswick QH series high flow quick disconnect. Internal end will shut off when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Materials: 302, 303 and 316 Stainless Steel components. Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. QHI half must be paired with a QHE half for a complete quick disconnect assembly.
Request a Quote
Description
Internal end of Beswick QH series high flow quick disconnect. Internal end will shut off when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Materials: 302, 303 and 316 Stainless Steel components. Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. QHI half must be paired with a QHE half for a complete quick disconnect assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Shut Off, High Flow Quick Disconnect - Internal Pin - QH1I_Internal - Beswick Engineering Co., Inc.
Greenland, NH, United States
Single Shut Off, High Flow Quick Disconnect - Internal Pin
QH1I_Internal
Single Shut Off, High Flow Quick Disconnect - Internal Pin QH1I_Internal
Internal end of Beswick QH series high flow quick disconnect. Internal end will shut off when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Materials: 302, 303 and 316 Stainless Steel components. Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. QHI half must be paired with a QHE half for a complete quick disconnect assembly.

Internal end of Beswick QH series high flow quick disconnect. Internal end will shut off when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Materials: 302, 303 and 316 Stainless Steel components. Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. QHI half must be paired with a QHE half for a complete quick disconnect assembly.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QH1I_Internal
Product Name Single Shut Off, High Flow Quick Disconnect - Internal Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

M3 Male Thread to M3 Male Thread Adapter - MN-M3M3 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
Double Shut Off, Quick Disconnect - External Pin - QDC-101-E-DS_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Single Shut Off, Multiple Line Quick Disconnect - External Pin - QDC_MultiLine_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 316 Stainless Steel
View Details
1/4-18 NPT Male Thread to Barb Straight - MPAH-4 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.250 inch (1.59 to 6.35 mm)
View Details