Beswick Engineering Co., Inc. Single Shut Off, High Pressure Bayonet Quick Disconnect - Internal Pin QBI_Internal

Description
Internal half of Beswick series QB bayonet quick disconnect for high pressure applications. Built in shut off mechanism will shut off when disconnected. Max Pressure Rating: 3,000 psig while connected or disconnected Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Materials: 302 and 303 Stainless Steel components. Features Quarter twist connection and disconnection. QBI must be paired with a QBE half for a complete quick disconnect assembly.
Request a Quote
Description
Internal half of Beswick series QB bayonet quick disconnect for high pressure applications. Built in shut off mechanism will shut off when disconnected. Max Pressure Rating: 3,000 psig while connected or disconnected Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Materials: 302 and 303 Stainless Steel components. Features Quarter twist connection and disconnection. QBI must be paired with a QBE half for a complete quick disconnect assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Shut Off, High Pressure Bayonet Quick Disconnect - Internal Pin - QBI_Internal - Beswick Engineering Co., Inc.
Greenland, NH, United States
Single Shut Off, High Pressure Bayonet Quick Disconnect - Internal Pin
QBI_Internal
Single Shut Off, High Pressure Bayonet Quick Disconnect - Internal Pin QBI_Internal
Internal half of Beswick series QB bayonet quick disconnect for high pressure applications. Built in shut off mechanism will shut off when disconnected. Max Pressure Rating: 3,000 psig while connected or disconnected Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Materials: 302 and 303 Stainless Steel components. Features Quarter twist connection and disconnection. QBI must be paired with a QBE half for a complete quick disconnect assembly.

Internal half of Beswick series QB bayonet quick disconnect for high pressure applications. Built in shut off mechanism will shut off when disconnected. Max Pressure Rating: 3,000 psig while connected or disconnected Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Materials: 302 and 303 Stainless Steel components. Features Quarter twist connection and disconnection. QBI must be paired with a QBE half for a complete quick disconnect assembly.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QBI_Internal
Product Name Single Shut Off, High Pressure Bayonet Quick Disconnect - Internal Pin
Fitting Type Twist/Bayonet Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Barbed Tubing Union, Reducer Tee - MHT_Reducer - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting; Union Fitting; Reducer Fitting
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel
View Details
10-32 Thread to Barb, Ultra-Miniature Adjustable Position Hex Elbow - MLASH - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
View Details
1/8-27 NPT Male Thread to Barb Straight - MPAH-8 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.250 inch (1.59 to 6.35 mm)
View Details
10-32 Thread to 1/16 Inch O.D. Tubing, Straight Compression - MCB-1016 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details