Beswick Engineering Co., Inc. Barbed Tubing Union Cross MHC-4

Description
Tubing supported cross fitting, used to join four tubes or hoses of the same inside diameter. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Cross is available with different barb size combinations on special order. Consult factory for details."
Request a Quote
Description
Tubing supported cross fitting, used to join four tubes or hoses of the same inside diameter. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Cross is available with different barb size combinations on special order. Consult factory for details."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barbed Tubing Union Cross - MHC-4 - Beswick Engineering Co., Inc.
Greenland, NH, United States
Barbed Tubing Union Cross
MHC-4
Barbed Tubing Union Cross MHC-4
Tubing supported cross fitting, used to join four tubes or hoses of the same inside diameter. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Cross is available with different barb size combinations on special order. Consult factory for details."

Tubing supported cross fitting, used to join four tubes or hoses of the same inside diameter. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Cross is available with different barb size combinations on special order. Consult factory for details."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MHC-4
Product Name Barbed Tubing Union Cross
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread to Barbs, Low Profile Adjustable Position Tee - S5MTS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
10-32 Thread to Barb, Swivel Position Elbow - MSL - Beswick Engineering Co., Inc.
Specs
Fitting Type Swivel Fitting; Elbow Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.094 inch (1.59 to 2.38 mm)
View Details
10-32 Thread to Barbs, Ultra-Miniature Street Tee, Adjustable Position - MTACS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details
1/4 Inch OD Tube to 10-32 Thread, Elbow Fitting - PTCSL-14 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
View Details