Beswick Engineering Co., Inc. 10-32 Thread to Male Luer LULM

Description
External luer lock fitting with a 10-32 thread. This fitting is available without the locking feature and is also available with an optional integrated shut off mechanism. Max Pressure Rating: 40psig with liquids. Metal-to-metal luer lock interface not guaranteed to seal with gas. Features Captured O-Ring face seal for leak tight installation on male threaded model. Beswick offers a mating Internal half. NOTE: Configurations with a built-in shut-off will close to prevent flow when disconnected. External luers with no shut-off (LULM) may be paired with an internal luer with no shut-off or with single shut-off (LULF or LULFS). Double shut-off external luers (LULMD) must be paired with double shut-off internal luers (LULFD).
Request a Quote
Description
External luer lock fitting with a 10-32 thread. This fitting is available without the locking feature and is also available with an optional integrated shut off mechanism. Max Pressure Rating: 40psig with liquids. Metal-to-metal luer lock interface not guaranteed to seal with gas. Features Captured O-Ring face seal for leak tight installation on male threaded model. Beswick offers a mating Internal half. NOTE: Configurations with a built-in shut-off will close to prevent flow when disconnected. External luers with no shut-off (LULM) may be paired with an internal luer with no shut-off or with single shut-off (LULF or LULFS). Double shut-off external luers (LULMD) must be paired with double shut-off internal luers (LULFD).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to Male Luer - LULM - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to Male Luer
LULM
10-32 Thread to Male Luer LULM
External luer lock fitting with a 10-32 thread. This fitting is available without the locking feature and is also available with an optional integrated shut off mechanism. Max Pressure Rating: 40psig with liquids. Metal-to-metal luer lock interface not guaranteed to seal with gas. Features Captured O-Ring face seal for leak tight installation on male threaded model. Beswick offers a mating Internal half. NOTE: Configurations with a built-in shut-off will close to prevent flow when disconnected. External luers with no shut-off (LULM) may be paired with an internal luer with no shut-off or with single shut-off (LULF or LULFS). Double shut-off external luers (LULMD) must be paired with double shut-off internal luers (LULFD).

External luer lock fitting with a 10-32 thread. This fitting is available without the locking feature and is also available with an optional integrated shut off mechanism. Max Pressure Rating: 40psig with liquids. Metal-to-metal luer lock interface not guaranteed to seal with gas. Features Captured O-Ring face seal for leak tight installation on male threaded model. Beswick offers a mating Internal half. NOTE: Configurations with a built-in shut-off will close to prevent flow when disconnected. External luers with no shut-off (LULM) may be paired with an internal luer with no shut-off or with single shut-off (LULF or LULFS). Double shut-off external luers (LULMD) must be paired with double shut-off internal luers (LULFD).

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number LULM
Product Name 10-32 Thread to Male Luer
Fitting Type Luer Lock Fitting
Unlock Full Specs
to access all available technical data

Similar Products

5/16-24 Thread Screw Plug - MSP-51624 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel
View Details
M5 Thread to 1/8 Inch O.D. Tubing, Tee Compression - M5CBT-1018 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
1/16-27 NPT Male Thread to Barb Straight - MPAH-6 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
10-32 Thread to Barbs, Street Tee Adjustable Position - MTCS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details