Beswick Engineering Co., Inc. Double Shut Off, Dry Break Quick Disconnect - External Pin - M3 thread QDM3E_External

Description
External half Beswick series QDM3 dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 303 and 316 Stainless Steel components. Temperature Range: -4F to 250F (-20C to 120C) for Buna-N models. Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDM3E must be paired with a QDM3I half for a complete quick disconnect assembly.
Request a Quote
Description
External half Beswick series QDM3 dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 303 and 316 Stainless Steel components. Temperature Range: -4F to 250F (-20C to 120C) for Buna-N models. Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDM3E must be paired with a QDM3I half for a complete quick disconnect assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Shut Off, Dry Break Quick Disconnect - External Pin - M3 thread - QDM3E_External - Beswick Engineering Co., Inc.
Greenland, NH, United States
Double Shut Off, Dry Break Quick Disconnect - External Pin - M3 thread
QDM3E_External
Double Shut Off, Dry Break Quick Disconnect - External Pin - M3 thread QDM3E_External
External half Beswick series QDM3 dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 303 and 316 Stainless Steel components. Temperature Range: -4F to 250F (-20C to 120C) for Buna-N models. Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDM3E must be paired with a QDM3I half for a complete quick disconnect assembly.

External half Beswick series QDM3 dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 303 and 316 Stainless Steel components. Temperature Range: -4F to 250F (-20C to 120C) for Buna-N models. Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDM3E must be paired with a QDM3I half for a complete quick disconnect assembly.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDM3E_External
Product Name Double Shut Off, Dry Break Quick Disconnect - External Pin - M3 thread
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread, Round Head - M5S-2000 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
1/8-27 NPT Male Thread to 1/8-27 NPT Male Thread Adapter - MPA-18M18M - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
View Details
M5 Thread to Female M5 Threads - M5KS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Stainless; 316 Stainless Steel
View Details