Beswick Engineering Co., Inc. Double Shut Off, Quick Disconnect - External Pin QDC-101-E-DS_External

Description
External half of the double shut off snap-type quick disconnect assembly. An automatic shut-off within both halves closes to prevent flow to atmosphere upon disconnection. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. QDC-101-E-DS must be paired with a QDC-101-I-DS half for a complete quick disconnect assembly.
Request a Quote
Description
External half of the double shut off snap-type quick disconnect assembly. An automatic shut-off within both halves closes to prevent flow to atmosphere upon disconnection. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. QDC-101-E-DS must be paired with a QDC-101-I-DS half for a complete quick disconnect assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Shut Off, Quick Disconnect - External Pin - QDC-101-E-DS_External - Beswick Engineering Co., Inc.
Greenland, NH, United States
Double Shut Off, Quick Disconnect - External Pin
QDC-101-E-DS_External
Double Shut Off, Quick Disconnect - External Pin QDC-101-E-DS_External
External half of the double shut off snap-type quick disconnect assembly. An automatic shut-off within both halves closes to prevent flow to atmosphere upon disconnection. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. QDC-101-E-DS must be paired with a QDC-101-I-DS half for a complete quick disconnect assembly.

External half of the double shut off snap-type quick disconnect assembly. An automatic shut-off within both halves closes to prevent flow to atmosphere upon disconnection. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. QDC-101-E-DS must be paired with a QDC-101-I-DS half for a complete quick disconnect assembly.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDC-101-E-DS_External
Product Name Double Shut Off, Quick Disconnect - External Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to 4mm O.D. Tubing, Straight Compression - MCB-4MM - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
Material Stainless; Stainless Steel
View Details
M5 Thread to Barbs, Adjustable Position Tee - M5TS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Single Shut Off, Quick Disconnect - External Pin - QDC-101-E_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 316 Stainless Steel
View Details
10-32 Thread, Barb Head - MACS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details