Beswick Engineering Co., Inc. Barb to Barb Bulkhead Reducer, Unsealed Flange MBHAR

Description
Bulkhead reducer fitting with built-in barbed tubing connections and round flange body. Custom barb combinations are available upon request, please consult factory for information. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Fits bulkhead up to 7/32†thick. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material.
Request a Quote
Description
Bulkhead reducer fitting with built-in barbed tubing connections and round flange body. Custom barb combinations are available upon request, please consult factory for information. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Fits bulkhead up to 7/32†thick. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barb to Barb Bulkhead Reducer, Unsealed Flange - MBHAR - Beswick Engineering Co., Inc.
Greenland, NH, United States
Barb to Barb Bulkhead Reducer, Unsealed Flange
MBHAR
Barb to Barb Bulkhead Reducer, Unsealed Flange MBHAR
Bulkhead reducer fitting with built-in barbed tubing connections and round flange body. Custom barb combinations are available upon request, please consult factory for information. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Fits bulkhead up to 7/32†thick. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material.

Bulkhead reducer fitting with built-in barbed tubing connections and round flange body. Custom barb combinations are available upon request, please consult factory for information. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Fits bulkhead up to 7/32†thick. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MBHAR
Product Name Barb to Barb Bulkhead Reducer, Unsealed Flange
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Male Thread to Barb Straight - MH - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.031 to 0.250 inch (0.7937 to 6.35 mm)
View Details
10-32 Female Thread to 10-32 Female Thread Universal Adapter - MU - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
10-32 Thread to Barbs & Thread Cross - MCM_Barbs_Threads - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Single Shut Off, Quick Disconnect - Internal Pin - QDC-101-I_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details