Beswick Engineering Co., Inc. Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - External Pin QDE3NL_External

Description
The QD3NL product line features high flow quick disconnects with a double shut off dry break feature and no latching mechanism. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to limit leakage when disconnecting. The M8 thread option allows for an equivalent flow path of 0.180 in. Non-Latching: This quick disconnect assembly does not include a latching or release mechanism. This works well when the assembly will be inaccessible or when several quick disconnect assemblies are mounted together. This makes the QD3NL series popular for cooling racks and other applications that have their own built in latching functionality. Max Pressure Rating: 200 psig* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Maximum Spill Volume Upon Disconnection: Approximately 0.065ml Materials: 302 and 303 Stainless Steel components Engagement Length Engagement Force Alignment Specification Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected. Leak free connection and disconnection. High flow design.
Request a Quote
Description
The QD3NL product line features high flow quick disconnects with a double shut off dry break feature and no latching mechanism. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to limit leakage when disconnecting. The M8 thread option allows for an equivalent flow path of 0.180 in. Non-Latching: This quick disconnect assembly does not include a latching or release mechanism. This works well when the assembly will be inaccessible or when several quick disconnect assemblies are mounted together. This makes the QD3NL series popular for cooling racks and other applications that have their own built in latching functionality. Max Pressure Rating: 200 psig* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Maximum Spill Volume Upon Disconnection: Approximately 0.065ml Materials: 302 and 303 Stainless Steel components Engagement Length Engagement Force Alignment Specification Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected. Leak free connection and disconnection. High flow design.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - External Pin - QDE3NL_External - Beswick Engineering Co., Inc.
Greenland, NH, United States
Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - External Pin
QDE3NL_External
Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - External Pin QDE3NL_External
The QD3NL product line features high flow quick disconnects with a double shut off dry break feature and no latching mechanism. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to limit leakage when disconnecting. The M8 thread option allows for an equivalent flow path of 0.180 in. Non-Latching: This quick disconnect assembly does not include a latching or release mechanism. This works well when the assembly will be inaccessible or when several quick disconnect assemblies are mounted together. This makes the QD3NL series popular for cooling racks and other applications that have their own built in latching functionality. Max Pressure Rating: 200 psig* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Maximum Spill Volume Upon Disconnection: Approximately 0.065ml Materials: 302 and 303 Stainless Steel components Engagement Length Engagement Force Alignment Specification Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected. Leak free connection and disconnection. High flow design.

The QD3NL product line features high flow quick disconnects with a double shut off dry break feature and no latching mechanism. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to limit leakage when disconnecting. The M8 thread option allows for an equivalent flow path of 0.180 in. Non-Latching: This quick disconnect assembly does not include a latching or release mechanism. This works well when the assembly will be inaccessible or when several quick disconnect assemblies are mounted together. This makes the QD3NL series popular for cooling racks and other applications that have their own built in latching functionality. Max Pressure Rating: 200 psig* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Maximum Spill Volume Upon Disconnection: Approximately 0.065ml Materials: 302 and 303 Stainless Steel components Engagement Length Engagement Force Alignment Specification Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected. Leak free connection and disconnection. High flow design.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDE3NL_External
Product Name Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - External Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Barb to Barb Tubing Union Elbow - MHL - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Union Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
10-32 Thread to 10-32 Female Threads - MKS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
View Details
M5 Thread to 1/16 Inch O.D. Tubing, Straight Compression - M5CB-1016 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
M5 Thread to 1/8 Inch O.D. Tubing, Straight Compression - M5CB-1018 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details