Beswick Engineering Co., Inc. Double Shut Off, High Flow Quick Disconnect - Internal Pin QH1I_DS_Internal

Description
Internal end of Beswick QH series high flow quick disconnect. Internal and external ends will shut off when disconnected. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. QHI-DS half must be paired with a QHE-DS half for a complete quick disconnect assembly.
Request a Quote
Description
Internal end of Beswick QH series high flow quick disconnect. Internal and external ends will shut off when disconnected. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. QHI-DS half must be paired with a QHE-DS half for a complete quick disconnect assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Shut Off, High Flow Quick Disconnect - Internal Pin - QH1I_DS_Internal - Beswick Engineering Co., Inc.
Greenland, NH, United States
Double Shut Off, High Flow Quick Disconnect - Internal Pin
QH1I_DS_Internal
Double Shut Off, High Flow Quick Disconnect - Internal Pin QH1I_DS_Internal
Internal end of Beswick QH series high flow quick disconnect. Internal and external ends will shut off when disconnected. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. QHI-DS half must be paired with a QHE-DS half for a complete quick disconnect assembly.

Internal end of Beswick QH series high flow quick disconnect. Internal and external ends will shut off when disconnected. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. QHI-DS half must be paired with a QHE-DS half for a complete quick disconnect assembly.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QH1I_DS_Internal
Product Name Double Shut Off, High Flow Quick Disconnect - Internal Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Male Thread to Three 10-32 Female Threads, Fixed Position Adapter - MC - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
View Details
Gas Cylinder Pierce Fitting - GCP - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel
View Details
M5 Male Thread to 10-32 Female Thread Adapter - MFA-M510 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
View Details
1/16-27 NPT Male Thread to Barb Straight - MPAH-6 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details