Beswick Engineering Co., Inc. Double Shut Off, Dry Break, High Flow Quick Disconnect - External Pin QDE3L_External

Description
The QD3L product line features high flow quick disconnects with a double shut off dry break feature. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to limit leakage when disconnecting. The M8 thread option allows for an equivalent flow path of 0.180 in. Awards: Max Pressure Rating: 200 psig* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Maximum Spill Volume Upon Disconnection: Approximately 0.065ml Materials: 302 and 303 Stainless Steel components Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. Leak free connection and disconnection. High flow design.
Request a Quote
Description
The QD3L product line features high flow quick disconnects with a double shut off dry break feature. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to limit leakage when disconnecting. The M8 thread option allows for an equivalent flow path of 0.180 in. Awards: Max Pressure Rating: 200 psig* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Maximum Spill Volume Upon Disconnection: Approximately 0.065ml Materials: 302 and 303 Stainless Steel components Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. Leak free connection and disconnection. High flow design.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Shut Off, Dry Break, High Flow Quick Disconnect - External Pin - QDE3L_External - Beswick Engineering Co., Inc.
Greenland, NH, United States
Double Shut Off, Dry Break, High Flow Quick Disconnect - External Pin
QDE3L_External
Double Shut Off, Dry Break, High Flow Quick Disconnect - External Pin QDE3L_External
The QD3L product line features high flow quick disconnects with a double shut off dry break feature. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to limit leakage when disconnecting. The M8 thread option allows for an equivalent flow path of 0.180 in. Awards: Max Pressure Rating: 200 psig* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Maximum Spill Volume Upon Disconnection: Approximately 0.065ml Materials: 302 and 303 Stainless Steel components Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. Leak free connection and disconnection. High flow design.

The QD3L product line features high flow quick disconnects with a double shut off dry break feature. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to limit leakage when disconnecting. The M8 thread option allows for an equivalent flow path of 0.180 in. Awards: Max Pressure Rating: 200 psig* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Maximum Spill Volume Upon Disconnection: Approximately 0.065ml Materials: 302 and 303 Stainless Steel components Features Snap connection and releasing sleeve disconnection. Shuts off when disconnected. Leak free connection and disconnection. High flow design.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDE3L_External
Product Name Double Shut Off, Dry Break, High Flow Quick Disconnect - External Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Double Shut Off, High Flow Quick Disconnect - External Pin - QH1E_DS_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 316 Stainless Steel
View Details
10-32 Male Thread to Three 10-32 Female Threads, Adjustable Position Adapter - MCM - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
M3 Male Thread to Two Female M3 Threads, Adjustable Position Adapter - M3TS-M3I - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
10-32 Thread to 10-32 Threads and Barb Manifold - MKCS - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel
English Size 0.170 to 0.188 inch (4.32 to 4.76 mm)
View Details