Beswick Engineering Co., Inc. Double Shut Off, Multiple Line Quick Disconnect - Internal Pin QDC_MultiLine_DS_Internal

Description
Internal end of the multiple line quick disconnect. The snap-type multiple line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply push the sleeve in to disconnect the fluid lines and push the internal and external ends together to connect the lines. The design incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The internal end is designed with an automatic shut-off valve. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Available as a double shut off configuration (external and internal ends shut off) or single shut off configurations (internal end shuts off) QDC multi-line I pin half must be paired with a QDC multi-line E pin half for a complete quick disconnect assembly. Available in 4, 6 and 8 line configurations. 10-32 female threaded connections. If you would like 10-32 fittings pre-assembled to this multiline QDC, please contact techsupport@beswick. com and an Applications Engineer will be happy to assist you with your request.
Request a Quote
Description
Internal end of the multiple line quick disconnect. The snap-type multiple line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply push the sleeve in to disconnect the fluid lines and push the internal and external ends together to connect the lines. The design incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The internal end is designed with an automatic shut-off valve. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Available as a double shut off configuration (external and internal ends shut off) or single shut off configurations (internal end shuts off) QDC multi-line I pin half must be paired with a QDC multi-line E pin half for a complete quick disconnect assembly. Available in 4, 6 and 8 line configurations. 10-32 female threaded connections. If you would like 10-32 fittings pre-assembled to this multiline QDC, please contact techsupport@beswick. com and an Applications Engineer will be happy to assist you with your request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Shut Off, Multiple Line Quick Disconnect - Internal Pin - QDC_MultiLine_DS_Internal - Beswick Engineering Co., Inc.
Greenland, NH, United States
Double Shut Off, Multiple Line Quick Disconnect - Internal Pin
QDC_MultiLine_DS_Internal
Double Shut Off, Multiple Line Quick Disconnect - Internal Pin QDC_MultiLine_DS_Internal
Internal end of the multiple line quick disconnect. The snap-type multiple line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply push the sleeve in to disconnect the fluid lines and push the internal and external ends together to connect the lines. The design incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The internal end is designed with an automatic shut-off valve. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Available as a double shut off configuration (external and internal ends shut off) or single shut off configurations (internal end shuts off) QDC multi-line I pin half must be paired with a QDC multi-line E pin half for a complete quick disconnect assembly. Available in 4, 6 and 8 line configurations. 10-32 female threaded connections. If you would like 10-32 fittings pre-assembled to this multiline QDC, please contact techsupport@beswick. com and an Applications Engineer will be happy to assist you with your request.

Internal end of the multiple line quick disconnect. The snap-type multiple line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply push the sleeve in to disconnect the fluid lines and push the internal and external ends together to connect the lines. The design incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The internal end is designed with an automatic shut-off valve. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Available as a double shut off configuration (external and internal ends shut off) or single shut off configurations (internal end shuts off) QDC multi-line I pin half must be paired with a QDC multi-line E pin half for a complete quick disconnect assembly. Available in 4, 6 and 8 line configurations. 10-32 female threaded connections. If you would like 10-32 fittings pre-assembled to this multiline QDC, please contact techsupport@beswick.com and an Applications Engineer will be happy to assist you with your request.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDC_MultiLine_DS_Internal
Product Name Double Shut Off, Multiple Line Quick Disconnect - Internal Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

M3 Male Thread to Two Female M3 Threads, Adjustable Position Adapter - M3TS-M3I - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
M5 Thread Screw Plug - M5SP - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Barb to 1/8 Inch O.D. Tubing, Straight Compression - MCB-1018_Barbed - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End; Compression Fitting; Ferrule Connection
Material Brass/Bronze; ENP Brass
View Details
No Shut Off, Quick Disconnect - Internal Pin - QDC-101-I-NS_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details