Beswick Engineering Co., Inc. M5 Male Thread to Barb Straight M5H

Description
Straight M5x0.8 external threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Straight M5x0.8 external threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M5 Male Thread to Barb Straight - M5H - Beswick Engineering Co., Inc.
Greenland, NH, United States
M5 Male Thread to Barb Straight
M5H
M5 Male Thread to Barb Straight M5H
Straight M5x0.8 external threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Straight M5x0.8 external threaded barb fitting. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number M5H
Product Name M5 Male Thread to Barb Straight
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

M5 Male Thread to 10-32 Female Thread Elbow Adapter - M5LS-10 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Barbed Tubing Union, Reducer Tee - MHT_Reducer - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting; Union Fitting; Reducer Fitting
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel
View Details
1/4-18 NPT to Barbs, Fixed Position Tee - MPAT-4 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
1/8-27 NPT Thread to Barbs, Fixed Position Tee - MPAT-8 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details