Beswick Engineering Co., Inc. 10-32 Thread to Barbs, Ultra-Miniature Cross MCACS

Description
Adjustable position cross fitting, with 10-32 external thread, and three built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass construction. Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Adjustable position cross fitting, with 10-32 external thread, and three built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass construction. Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to Barbs, Ultra-Miniature Cross - MCACS - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to Barbs, Ultra-Miniature Cross
MCACS
10-32 Thread to Barbs, Ultra-Miniature Cross MCACS
Adjustable position cross fitting, with 10-32 external thread, and three built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass construction. Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Adjustable position cross fitting, with 10-32 external thread, and three built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass construction. Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MCACS
Product Name 10-32 Thread to Barbs, Ultra-Miniature Cross
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Inch OD Tube to 10-32 Thread, Elbow Fitting - PTCSL-14 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
View Details
10-32 Male Thread to M5 Female Thread Adapter - MEB-10M5 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
M3 Male Thread to M3 Female Thread Adapter - M3EB - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
10-32 Thread to 1/8 Inch O.D. Nylon Tubing, Straight Compression - MCN-1018 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
View Details