Beswick Engineering Co., Inc. M3 Thread to Barbs, Adjustable Position Tee M3TS

Description
Adjustable position tee fitting, from M3x0.5 external thread to two barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Adjustable position tee fitting, from M3x0.5 external thread to two barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M3 Thread to Barbs, Adjustable Position Tee - M3TS - Beswick Engineering Co., Inc.
Greenland, NH, United States
M3 Thread to Barbs, Adjustable Position Tee
M3TS
M3 Thread to Barbs, Adjustable Position Tee M3TS
Adjustable position tee fitting, from M3x0.5 external thread to two barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Adjustable position tee fitting, from M3x0.5 external thread to two barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number M3TS
Product Name M3 Thread to Barbs, Adjustable Position Tee
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Male Thread to 10-32 Male Thread, Adjustable Position - MLSN - Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
M3 Thread to 1/16 Inch O.D. Tubing, Elbow Compression - M3CBL-1016 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
10-32 Male Thread to 10-32 Male Thread Universal Adapter - MUN - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Single Shut Off, High Flow Quick Disconnect - External Pin - QH1E_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details