Beswick Engineering Co., Inc. Double Shut Off, Dry Break, Non-Latching Quick Disconnect - External Pin QDENL_External

Description
External half of a non-latching dry break quick disconnect assembly with automatic shut-off, for use with dry break internal end. Non-latching versions of our dry break quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when a separate latching mechanism will be used, or when the disconnect will not be readily accessible in service. Maximum Pressure Rating: 500 psig while fully engaged. 200 psig while connecting or disconnecting. Materials: 303 or 316 stainless steel body. ENP brass nut and 410 stainless steel washer on panel mount configurations. Maximum Spill Volume Upon Disconnection: Approximately 0.053mL Float Mount Alignment Detail Engagement Force Engagement Length Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected. Leak free connection and disconnection.
Request a Quote
Description
External half of a non-latching dry break quick disconnect assembly with automatic shut-off, for use with dry break internal end. Non-latching versions of our dry break quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when a separate latching mechanism will be used, or when the disconnect will not be readily accessible in service. Maximum Pressure Rating: 500 psig while fully engaged. 200 psig while connecting or disconnecting. Materials: 303 or 316 stainless steel body. ENP brass nut and 410 stainless steel washer on panel mount configurations. Maximum Spill Volume Upon Disconnection: Approximately 0.053mL Float Mount Alignment Detail Engagement Force Engagement Length Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected. Leak free connection and disconnection.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Shut Off, Dry Break, Non-Latching Quick Disconnect - External Pin - QDENL_External - Beswick Engineering Co., Inc.
Greenland, NH, United States
Double Shut Off, Dry Break, Non-Latching Quick Disconnect - External Pin
QDENL_External
Double Shut Off, Dry Break, Non-Latching Quick Disconnect - External Pin QDENL_External
External half of a non-latching dry break quick disconnect assembly with automatic shut-off, for use with dry break internal end. Non-latching versions of our dry break quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when a separate latching mechanism will be used, or when the disconnect will not be readily accessible in service. Maximum Pressure Rating: 500 psig while fully engaged. 200 psig while connecting or disconnecting. Materials: 303 or 316 stainless steel body. ENP brass nut and 410 stainless steel washer on panel mount configurations. Maximum Spill Volume Upon Disconnection: Approximately 0.053mL Float Mount Alignment Detail Engagement Force Engagement Length Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected. Leak free connection and disconnection.

External half of a non-latching dry break quick disconnect assembly with automatic shut-off, for use with dry break internal end. Non-latching versions of our dry break quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when a separate latching mechanism will be used, or when the disconnect will not be readily accessible in service. Maximum Pressure Rating: 500 psig while fully engaged. 200 psig while connecting or disconnecting. Materials: 303 or 316 stainless steel body. ENP brass nut and 410 stainless steel washer on panel mount configurations. Maximum Spill Volume Upon Disconnection: Approximately 0.053mL Float Mount Alignment Detail Engagement Force Engagement Length Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected. Leak free connection and disconnection.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDENL_External
Product Name Double Shut Off, Dry Break, Non-Latching Quick Disconnect - External Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread to 1/4 Inch O.D. Tubing, Elbow Compression - M5CBL-14 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
1/4-18 NPT to Barbs, Fixed Position Tee - MPAT-4 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details