Beswick Engineering Co., Inc. 10-32 Thread to 1/8 Inch O.D. Tubing and 10-32 Thread, Tee Compression MCBT-18-10

Description
Miniature compression fitting tee with one 10-32 external thread, one 10-32 internal thread, and one connection for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote
Description
Miniature compression fitting tee with one 10-32 external thread, one 10-32 internal thread, and one connection for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to 1/8 Inch O.D. Tubing and 10-32 Thread, Tee Compression - MCBT-18-10 - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to 1/8 Inch O.D. Tubing and 10-32 Thread, Tee Compression
MCBT-18-10
10-32 Thread to 1/8 Inch O.D. Tubing and 10-32 Thread, Tee Compression MCBT-18-10
Miniature compression fitting tee with one 10-32 external thread, one 10-32 internal thread, and one connection for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Miniature compression fitting tee with one 10-32 external thread, one 10-32 internal thread, and one connection for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MCBT-18-10
Product Name 10-32 Thread to 1/8 Inch O.D. Tubing and 10-32 Thread, Tee Compression
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Dry Break, High Pressure Bayonet Quick Disconnect - Internal Pin - QBI-DB_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Twist/Bayonet Fitting; Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
10-32 Female Thread to Barb Straight - MHF - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
10-32 Male Thread to Three 10-32 Female Threads, Fixed Position Adapter - MC - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
View Details
1/8-27 NPT Female Thread to 10-32 or M6 Female Thread Adapter - MPFA-18 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details