Beswick Engineering Co., Inc. 1/16 Inch O.D. Tube to M3 Thread, Straight Fitting PTC-16M3

Description
Straight fitting, from M3 external thread to 1/16†OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon.
Request a Quote
Description
Straight fitting, from M3 external thread to 1/16†OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/16 Inch O.D. Tube to M3 Thread, Straight Fitting - PTC-16M3 - Beswick Engineering Co., Inc.
Greenland, NH, United States
1/16 Inch O.D. Tube to M3 Thread, Straight Fitting
PTC-16M3
1/16 Inch O.D. Tube to M3 Thread, Straight Fitting PTC-16M3
Straight fitting, from M3 external thread to 1/16†OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon.

Straight fitting, from M3 external thread to 1/16†OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number PTC-16M3
Product Name 1/16 Inch O.D. Tube to M3 Thread, Straight Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Male Thread to 10-32 Male Thread Universal Adapter - MUN - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
1/8-27 NPT Male Thread to Barb Straight - MPAH-8 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.250 inch (1.59 to 6.35 mm)
View Details
10-32 Thread Screw Plug - MSP - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
10-32 Thread, Round Head - MS-2000 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details