Beswick Engineering Co., Inc. M3 Threaded Inline Needle Valve NV3I

Description
Beswick's NV3I provides performance similar to the NV3 90 degree and cartridge mount style needle valves, but in a convenient in-line configuration. Working Pressure Range: The NV3I is rated for a maximum inlet pressure of 1,000 psig. The metal to metal seal provides a positive shut-off down to 25 in HG (vacuum). Effective Orifice: 0"" to 0.028"" (0-0.7mm). About 0-0.67 SCFM air flow at 50 psig. Adjustment: All versions come equipped with a 1-72 threaded adjustment screw. There are approximately 4 revolutions of adjustment from fully opened to fully closed. Weight: Approximately 4g Porting: M3 female threaded inlet and outlet ports. Mounting: All models are supplied with a 1/4-28 thread, 3/8"" hex nut, and lock washer for panel mounting. Material: 303 stainless steel Features: Stainless steel valve seat allows flows to remain steady despite changes in temperature Compact miniature design Inline mounting arrangement"
Request a Quote
Description
Beswick's NV3I provides performance similar to the NV3 90 degree and cartridge mount style needle valves, but in a convenient in-line configuration. Working Pressure Range: The NV3I is rated for a maximum inlet pressure of 1,000 psig. The metal to metal seal provides a positive shut-off down to 25 in HG (vacuum). Effective Orifice: 0"" to 0.028"" (0-0.7mm). About 0-0.67 SCFM air flow at 50 psig. Adjustment: All versions come equipped with a 1-72 threaded adjustment screw. There are approximately 4 revolutions of adjustment from fully opened to fully closed. Weight: Approximately 4g Porting: M3 female threaded inlet and outlet ports. Mounting: All models are supplied with a 1/4-28 thread, 3/8"" hex nut, and lock washer for panel mounting. Material: 303 stainless steel Features: Stainless steel valve seat allows flows to remain steady despite changes in temperature Compact miniature design Inline mounting arrangement"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M3 Threaded Inline Needle Valve - NV3I - Beswick Engineering Co., Inc.
Greenland, NH, United States
M3 Threaded Inline Needle Valve
NV3I
M3 Threaded Inline Needle Valve NV3I
Beswick's NV3I provides performance similar to the NV3 90 degree and cartridge mount style needle valves, but in a convenient in-line configuration. Working Pressure Range: The NV3I is rated for a maximum inlet pressure of 1,000 psig. The metal to metal seal provides a positive shut-off down to 25 in HG (vacuum). Effective Orifice: 0"" to 0.028"" (0-0.7mm). About 0-0.67 SCFM air flow at 50 psig. Adjustment: All versions come equipped with a 1-72 threaded adjustment screw. There are approximately 4 revolutions of adjustment from fully opened to fully closed. Weight: Approximately 4g Porting: M3 female threaded inlet and outlet ports. Mounting: All models are supplied with a 1/4-28 thread, 3/8"" hex nut, and lock washer for panel mounting. Material: 303 stainless steel Features: Stainless steel valve seat allows flows to remain steady despite changes in temperature Compact miniature design Inline mounting arrangement"

Beswick's NV3I provides performance similar to the NV3 90 degree and cartridge mount style needle valves, but in a convenient in-line configuration. Working Pressure Range: The NV3I is rated for a maximum inlet pressure of 1,000 psig. The metal to metal seal provides a positive shut-off down to 25 in HG (vacuum). Effective Orifice: 0"" to 0.028"" (0-0.7mm). About 0-0.67 SCFM air flow at 50 psig. Adjustment: All versions come equipped with a 1-72 threaded adjustment screw. There are approximately 4 revolutions of adjustment from fully opened to fully closed. Weight: Approximately 4g Porting: M3 female threaded inlet and outlet ports. Mounting: All models are supplied with a 1/4-28 thread, 3/8"" hex nut, and lock washer for panel mounting. Material: 303 stainless steel Features: Stainless steel valve seat allows flows to remain steady despite changes in temperature Compact miniature design Inline mounting arrangement"

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number NV3I
Product Name M3 Threaded Inline Needle Valve
Valve Type Metal Seated; Needle
Unlock Full Specs
to access all available technical data

Similar Products

Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Ultra-Miniature Pressure Relief Valve - RV-MLS - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
5mm Hex Body, Duckbill Check Valve - CKV-M3 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details