Beswick Engineering Co., Inc. 10-32 Port, Two-Stage Diaphragm Pressure Regulator PRD3

Description
The PRD3 is the next generation of our award winning PRD2 family of regulators, featuring larger 10-32 threaded inlet and outlet ports, and an improved valve design. Max Inlet Pressure Rating: This is a two stage regulator, and is ideal for applications with fluctuating or decaying inlet pressures, up to a maximum of 500 psi. Outlet Pressure Range: Maximum outlet range 0-30 psi. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. The two stage design allows the regulator to maintain a consistent outlet pressure despite wide swings in the inlet/source pressure. Approximate Weight: 66g in brass and stainless steel (303 & 316), 25g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. This is a Non-Relieving regulator. Flow Curves
Request a Quote
Description
The PRD3 is the next generation of our award winning PRD2 family of regulators, featuring larger 10-32 threaded inlet and outlet ports, and an improved valve design. Max Inlet Pressure Rating: This is a two stage regulator, and is ideal for applications with fluctuating or decaying inlet pressures, up to a maximum of 500 psi. Outlet Pressure Range: Maximum outlet range 0-30 psi. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. The two stage design allows the regulator to maintain a consistent outlet pressure despite wide swings in the inlet/source pressure. Approximate Weight: 66g in brass and stainless steel (303 & 316), 25g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. This is a Non-Relieving regulator. Flow Curves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Port, Two-Stage Diaphragm Pressure Regulator - PRD3 - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Port, Two-Stage Diaphragm Pressure Regulator
PRD3
10-32 Port, Two-Stage Diaphragm Pressure Regulator PRD3
The PRD3 is the next generation of our award winning PRD2 family of regulators, featuring larger 10-32 threaded inlet and outlet ports, and an improved valve design. Max Inlet Pressure Rating: This is a two stage regulator, and is ideal for applications with fluctuating or decaying inlet pressures, up to a maximum of 500 psi. Outlet Pressure Range: Maximum outlet range 0-30 psi. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. The two stage design allows the regulator to maintain a consistent outlet pressure despite wide swings in the inlet/source pressure. Approximate Weight: 66g in brass and stainless steel (303 & 316), 25g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. This is a Non-Relieving regulator. Flow Curves

The PRD3 is the next generation of our award winning PRD2 family of regulators, featuring larger 10-32 threaded inlet and outlet ports, and an improved valve design. Max Inlet Pressure Rating: This is a two stage regulator, and is ideal for applications with fluctuating or decaying inlet pressures, up to a maximum of 500 psi. Outlet Pressure Range: Maximum outlet range 0-30 psi. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. The two stage design allows the regulator to maintain a consistent outlet pressure despite wide swings in the inlet/source pressure. Approximate Weight: 66g in brass and stainless steel (303 & 316), 25g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. This is a Non-Relieving regulator. Flow Curves

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number PRD3
Product Name 10-32 Port, Two-Stage Diaphragm Pressure Regulator
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Threaded Ports, On/Off Ball Valve - MBV - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Single Stage High Accuracy Diaphragm Regulator - PRDB - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details