Beswick Engineering Co., Inc. Manifold Mount Single Stage High Flow Diaphragm Regulator PRDHF8

Description
The PRDHF8 is a single stage regulator that features performance similar to the PRDHF series regulator, but in a convenient manifold mount configuration. It allows for significantly higher flow when compared to the PRD and PRDB series pressure regulators. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psi. Outlet Pressure Range: Maximum outlet range 0-50 psig. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as 0.5 psig. Approximate Weight: 52g in brass and stainless (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. This is a Non-Relieving regulator. Porting: 5/16-24 external threaded inlet port & 3/32†(2.4mm) diameter outlet ports. Recommended Porting Dimensions Flow Curves
Request a Quote
Description
The PRDHF8 is a single stage regulator that features performance similar to the PRDHF series regulator, but in a convenient manifold mount configuration. It allows for significantly higher flow when compared to the PRD and PRDB series pressure regulators. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psi. Outlet Pressure Range: Maximum outlet range 0-50 psig. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as 0.5 psig. Approximate Weight: 52g in brass and stainless (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. This is a Non-Relieving regulator. Porting: 5/16-24 external threaded inlet port & 3/32†(2.4mm) diameter outlet ports. Recommended Porting Dimensions Flow Curves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manifold Mount Single Stage High Flow Diaphragm Regulator - PRDHF8 - Beswick Engineering Co., Inc.
Greenland, NH, United States
Manifold Mount Single Stage High Flow Diaphragm Regulator
PRDHF8
Manifold Mount Single Stage High Flow Diaphragm Regulator PRDHF8
The PRDHF8 is a single stage regulator that features performance similar to the PRDHF series regulator, but in a convenient manifold mount configuration. It allows for significantly higher flow when compared to the PRD and PRDB series pressure regulators. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psi. Outlet Pressure Range: Maximum outlet range 0-50 psig. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as 0.5 psig. Approximate Weight: 52g in brass and stainless (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. This is a Non-Relieving regulator. Porting: 5/16-24 external threaded inlet port & 3/32†(2.4mm) diameter outlet ports. Recommended Porting Dimensions Flow Curves

The PRDHF8 is a single stage regulator that features performance similar to the PRDHF series regulator, but in a convenient manifold mount configuration. It allows for significantly higher flow when compared to the PRD and PRDB series pressure regulators. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psi. Outlet Pressure Range: Maximum outlet range 0-50 psig. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as 0.5 psig. Approximate Weight: 52g in brass and stainless (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. This is a Non-Relieving regulator. Porting: 5/16-24 external threaded inlet port & 3/32†(2.4mm) diameter outlet ports. Recommended Porting Dimensions Flow Curves

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number PRDHF8
Product Name Manifold Mount Single Stage High Flow Diaphragm Regulator
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Mount, Diaphragm Relief Valve - RVD8 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Threaded Ports, Selector Ball Valve - MBVT - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details